Computer Interface Flame Photometers
2 Results
200S High Performance Flame Photometer System -- ATS/40998-4
from Advanced Technical Services GmbH
from Advanced Technical Services GmbH
The model ATS/40998-4 is a multi-channel analyser system that measures simultaneously and instantaneously 4 elements in a single aspiration; Na, K, Li, and Ca. The system consists of the ATS/40994 analyser, the ATS LabAssistant ™ with piston type precision auto-dilutor for micro volume... [See More]
- Channels: 4
- User Interface: Digital Front Panel
- Detection Limit: 0.2000
- Remote Interface: Computer Interface; Application Software Included.
200S Science/Industry Flame Photometer -- ATS/40994
from Advanced Technical Services GmbH
from Advanced Technical Services GmbH
The model ATS/40994 - ATS 200S Science / Industry HPFP ™ (High Performance Flame Photometer) is a multi-channel analyzer that measures simultaneously up to 4 elements; typically Na, K, Li, and Ca. It uses powerful microprocessor and proprietary firmware that permits the analysis to be done... [See More]
- Channels: 4
- User Interface: Digital Front Panel
- Detection Limit: 0.2000
- Remote Interface: Computer Interface; Application Software Included.