Thread Micrometer Thread Gages
2 Results
Length Measuring System -- Labmicrometer,; LM1600
from Pratt & Whitney Measurement Systems, Inc.
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Gage Type: Master or Setting Gage; Pin or Plug Gage; Ring Gage; Micrometer; Optical
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Display: Digital Display
Standard Measuring System -- LabMaster® : Model LMS 200
from Pratt & Whitney Measurement Systems, Inc.
from Pratt & Whitney Measurement Systems, Inc.
Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]
- Gage Type: Pin or Plug Gage; Micrometer; Optical
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Display: Digital Display