Digital Display Air Gages

3 Results
Compact Column Measuring Instrument -- S1840 PE
from Mahr Inc.

Product features. When using pneumatic compact amplifiers it is recommended at all times to use both a pressure regulator and a supply filter (see accessories). Clear, three-color analog light bar display of warning and tolerance limits. Backlit, two-line LCD for displaying measured values, help... [See More]

  • Display: Digital Display
  • Measurement Scale / Units: Metric
  • Gage / Instrument Type: Air or Pneumatic
  • Measuring Range: 0.3937 to 394
Accu-Setter™
from Edmunds Gages

Precision amplifier columns accepts inputs from electronic or air gages [See More]

  • Display: Digital Display
  • Measurement Scale / Units: English; Metric
  • Gage / Instrument Type: Air or Pneumatic; Electronic; Amplifier or comparator
  • Measuring Range: 2.00E-4 to 0.0100
Compact Length Measuring Instrument -- 832 PE
from Mahr Inc.

Product features. Digital and analog display in one unit. Large, high-contrast digital display of the exact deviation from zero and analog display of measurement-related information. With its fixed ratio and controlled compressed air supply, the digital Dimensionair is a sturdy, reliable system for... [See More]

  • Display: Digital Display
  • Measurement Scale / Units: Metric
  • Gage / Instrument Type: Air or Pneumatic
  • Graduation / Resolution: 0.0079