Motor Scraper Earth Moving and Landscaping Machines

20 Results
613G Wheel Tractor-Scraper
from Patten CAT

Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating... [See More]

  • Type: Motor Scraper
  • Horsepower: 181
613G Wheel Tractor-Scraper
from Giles & Ransome, Inc.

The G-Series 613 carries on a unique tradition of clearing, cut and fill, and finish grade earthwork with a new emphasis on operator comfort and performance. The tractor frame has been redesigned to support a spacious new cab with a Cat Comfort seat that rotates 30 degrees for ease of loading. The... [See More]

  • Type: Motor Scraper
  • Maximum Speed: 24.4
  • Horsepower: 181
9430 Scraper Tractor
from Honnen Equipment Company

John Deere Construction Equipment > Scraper Tractors and Pull Type Scrapers [See More]

  • Type: Motor Scraper
  • Operating Weight: 35530
  • Horsepower: 425
621H Wheel Tractor-Scraper
from Patten CAT

Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating... [See More]

  • Type: Motor Scraper
621G Wheel Tractor Scraper
from Giles & Ransome, Inc.

Caterpillar Wheel Tractor-Scrapers offer fast cycle times, with quick loading, high travel speeds and the ability to load and dump on the run. Rugged construction and easy maintenance assure long life with low operating costs. [See More]

  • Type: Motor Scraper
  • Maximum Speed: 32
  • Operating Weight: 124590
9530 Scraper Tractor
from Honnen Equipment Company

John Deere Construction Equipment > Scraper Tractors and Pull Type Scrapers [See More]

  • Type: Motor Scraper
  • Operating Weight: 36070
  • Horsepower: 475
623G Wheel Tractor Scraper
from Patten CAT

Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating... [See More]

  • Type: Motor Scraper
  • Horsepower: 330
623G Wheel Tractor Scraper
from Giles & Ransome, Inc.

Quick loading, high travel speeds and the ability to load and spread on the run yield fast cycle times, allowing Cat Elevating Scrapers to consistently deliver high productivity at the lowest cost per ton. [See More]

  • Type: Motor Scraper
  • Maximum Speed: 32
  • Horsepower: 330
9630 Scraper Tractor
from Honnen Equipment Company

John Deere Construction Equipment > Scraper Tractors and Pull Type Scrapers [See More]

  • Type: Motor Scraper
  • Operating Weight: 19750
  • Horsepower: 99
631G Wheel Tractor Scraper
from Patten CAT

Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating... [See More]

  • Type: Motor Scraper
  • Operating Weight: 102460
627G Wheel Tractor Scraper
from Giles & Ransome, Inc.

Quick loading, high travel speeds and the ability to load and dump on the run yield fast cycle times, allowing Caterpillar Wheel Tractor- Scrapers to consistently deliver high productivity at the lowest cost per ton. [See More]

  • Type: Motor Scraper
  • Maximum Speed: 32
  • Operating Weight: 136905
TS220 Towed Scraper
from Patten CAT

Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating... [See More]

  • Type: Motor Scraper
631G Wheel Tractor Scraper
from Giles & Ransome, Inc.

Caterpillar Wheel Tractor-Scrapers offer fast cycle times, with quick loading, high travel speeds and the ability to load and dump on the run. Rugged construction and easy maintenance assure long life with low operating costs. [See More]

  • Type: Motor Scraper
  • Operating Weight: 102460
  • Horsepower: 462
  • Maximum Speed: 33.2
637E Series II Coal Scraper
from Giles & Ransome, Inc.

Quick loading, high travel speeds and the ability to load and dump on the run yield fast cycle times, allowing the Cat 637E Series II Coal Scraper to consistently deliver high productivity at the lowest cost per ton. [See More]

  • Type: Motor Scraper
  • Maximum Speed: 34.1
637G Wheel Tractor Scraper
from Giles & Ransome, Inc.

Quick loading, high travel speeds and the ability to load and dump on the run yield fast cycle times, allowing Caterpillar Wheel Tractor-Scrapers to consistently deliver high productivity at the lowest cost per ton. [See More]

  • Type: Motor Scraper
  • Maximum Speed: 34.1
  • Horsepower: 462
637G Wheel Tractor-Scraper
from Giles & Ransome, Inc.

Coal reserve management Only Caterpillar offers Wheel Tractor-Scrapers designed exclusively for your coal stockpiling and retrieval needs. The Cat ® 637G Coal Bowl Scraper can construct and maintain your coal stockpiles, as well as haul loads to your inlet supply system to meet the burn... [See More]

  • Type: Motor Scraper
  • Maximum Speed: 33
657E Coal Scraper
from Giles & Ransome, Inc.

Quick loading, high travel speeds and the ability to load and dump on the run yield fast cycle times, allowing the Cat 657E Coal Scraper to consistently deliver high productivity at the lowest cost per ton. [See More]

  • Type: Motor Scraper
  • Maximum Speed: 31.1
657G Wheel Tractor Scraper
from Giles & Ransome, Inc.

Quick loading, high travel speeds and the ability to load and dump on the run yield fast cycle times, allowing Caterpillar ® Wheel Tractor-Scrapers to consistently deliver high productivity. [See More]

  • Type: Motor Scraper
  • Maximum Speed: 36
  • Horsepower: 564
657G Wheel Tractor-Scraper
from Giles & Ransome, Inc.

Quick loading, high travel speeds and the ability to load and dump on the run yield fast cycle times, allowing Cat ® Wheel Tractor-Scrapers to deliver a high rate of productivity. Quick loading, high travel speeds and the ability to load and dump on the run yield fast cycle times, allowing the... [See More]

  • Type: Motor Scraper
  • Maximum Speed: 33
  • Horsepower: 564
TS180 Towed Scraper
from Giles & Ransome, Inc.

Originally designed by a road contractor for the construction industry, the Cat ® TS180 Towed Scraper delivers outstanding performance and legendary durability. High-strength, abrasion-resistant steel in the scraper bowl minimizes wear. The rugged hitch, tongue, and structural design ensure... [See More]

  • Type: Motor Scraper