Aluminum Brazing and Soldering Services

4 Results
Precision Brazing & Welding, Inc.
from Precision Brazing & Welding, Inc.

Precision Brazing & Welding, Inc. is a leader in supplying. Aluminum Dip Brazed assemblies to the Medical, Communications, Electronics and Aviation Industries. Certifications to Mil-B-7883, AMS 2673, AWS C3.7 and AMS 2770. Design and Engineering Services. Prototypes. Fast Turnaround. Technical... [See More]

  • Materials: Aluminum
  • Certification / Quality Requirements: MIL-SPEC
  • Company Information: Precision Brazing & Welding, Inc. is a leader in supplying Aluminum Dip Brazed assemblies to the Medical, Communications, Electronics and Aviation Industries.
  • Services: Brazing
Brazing Services
from Leonhardt Manufacturing Company, Inc.

Welding & Brazing Services. TIG. MIG. Spot. Robotic MIG. Brazing [See More]

  • Materials: Aluminum; Carbon (Graphite, Diamond, etc.); Cast Iron; Copper; Nickel; Steel - Stainless; Steel - Structural; Steel - Tool
  • Certification / Quality Requirements: ISO 9001:2008
  • Company Information: Leonhardt offers a full range of tubing fabrication capabilities, as well as services including sub assemblies, welding and brazing, metal finishing, metal stampings, prototyping, and supply chain management.
  • Services: Brazing; Soldering; Braze-Welding
Vacuum Brazing
from Qnnect, formerly Hermetic Solutions Group

PA &E offers vacuum brazing processes to join dissimilar materials such as titanium, alumina, Zirconia, and more. Bonding Solutions for Electronic Packaging. Our experienced staff of material scientists and process engineers can meet the highest demands for quality — through finite control... [See More]

  • Materials: Aluminum; Ceramics / Ceramic-to-Metal; Copper; Steel - Stainless; Titanium; Dissimilar Materials?; Titanium; Zirconia
  • Certification / Quality Requirements: AS9100; ISO 9001:2000; MIL-SPEC; NADCAP; RoHS
  • Company Information: PA&E offers vacuum brazing processes to join dissimilar materials such as Titanium, Alumina, Zirconia, and more.
  • Services: Brazing; Soldering; Vacuum Brazing; Braze-Welding
Thermal Solutions, Inc.
from TSI Group, Inc.

B/E Aerospace is experienced in all aspects of thermal management, and brazing is our specialty. As the leading thermal management company with best-in-class brazing technology, B/E Aerospace provides customers with single source brazed assemblies, and can deliver "extra-capacity" from one of our... [See More]

  • Materials: Aluminum
  • Certification / Quality Requirements: AS9100; NADCAP
  • Company Information: TSI Brazing is comprised of four companies: ADB Industries, Brazonics, CGR Technologies and Thompson Industries. These four companies are located strategically on both the east and west coasts of the Unites States. #1 in the Aluminum Brazing Marketplace!
  • Services: Brazing