Rotary Incinerators

3 Results
Municipal & Solid Waste Incinerators
from HiTemp Technology Corporation

A concept utilizing modified shipping containers to form modular systems of 10-100 Tons per day capacity. The HTT systems utilize modular components that are interchangeable and allow easy access for repairs and maintenance. The design utilizes basic control and combustion systems. With this type of... [See More]

  • Internal: Rotary
  • Burn Rate: 10 to 100
  • Temperature Range: 550 to 1400
  • Heat Source: Combustion
Rotary Kiln Systems -- Specializing In Non-burning Technology
from HiTemp Technology Corporation

Rotary Kiln Systems that will operate at 12 to 100 tons per day. All system components are factory-built and tested. By using a 309 stainless steel liner and ceramic fiber insulation, we can shop assemble the largest systems without exceeding the weight and size restrictions of standard freight. [See More]

  • Internal: Direct Flame; Rotary; Front Load (incl. Walk-in, Truck-in) (optional feature)
  • Capacity: 128.0 to 1152.0
  • Temperature Range: 1400 to 2200
  • Burn Rate: 25 to 4000
Waste Oil Combustion Systems -- Waste liquids from industrial plants
from HiTemp Technology Corporation

Waste liquids can be tested at the source to determine content and then pumped into liquid waste containers for transfer to a ship or barge containing the burner system at any convenient port within a few days. The ship is designed with a control station, piping, pumps, filters, liquid heaters, etc,... [See More]

  • Internal: Rotary
  • Heat Source: Combustion
  • Temperature Range: 1400
  • Media Burned: Marine Waste Oil