Bench / Pedestal Bonded Abrasives
from Norton Abrasives
32A46-H8VBE Cylindrical Wheel [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 16
- Product Type: StraightWheel
- Thickness: 1.5
from Norton Abrasives
32A46-H8VBE Cylindrical Wheel [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 20
- Product Type: StraightWheel
- Thickness: 1.5
from Norton Abrasives
32A46-I8VBE Cylindrical Wheel [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 20
- Product Type: StraightWheel
- Thickness: 2
from Norton Abrasives
32A46-I8VBE Cylindrical Wheel [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 20
- Product Type: StraightWheel
- Thickness: 2
from Norton Abrasives
32A46-J8VBE Cylindrical Wheel [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 16
- Product Type: StraightWheel
- Thickness: 2
from Norton Abrasives
32A60-J8VBE Cylindrical Wheel [See More]
- Applications: Medium Grit Cut and Finish; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 16
- Product Type: StraightWheel
- Thickness: 1
from Norton Abrasives
32A60-K5VBE Cylindrical Wheel [See More]
- Applications: Medium Grit Cut and Finish; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 16
- Product Type: StraightWheel
- Thickness: 1
from Norton Abrasives
32AC54-QB Centerless Wheel [See More]
- Applications: Medium Grit Cut and Finish; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 20
- Product Type: StraightWheel
- Thickness: 6
from Norton Abrasives
53A60-K8VCN Centerless Wheel [See More]
- Applications: Medium Grit Cut and Finish; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 20
- Product Type: StraightWheel
- Thickness: 2
from Norton Abrasives
57A24-Q5VBE Cylindrical Wheel [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 18
- Product Type: StraightWheel
- Thickness: 3
from Norton Abrasives
57A80-L8VCN Centerless Wheel [See More]
- Applications: Medium Grit Cut and Finish; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 16
- Product Type: StraightWheel
- Thickness: 4
from Norton Abrasives
64A60-K8V127 Cylindrical Wheel [See More]
- Applications: Medium Grit Cut and Finish; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 16
- Product Type: StraightWheel
- Thickness: 1
from Norton Abrasives
64A60-KVCE Centerless Wheel [See More]
- Applications: Medium Grit Cut and Finish; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 20
- Product Type: StraightWheel
- Thickness: 4
from Norton Abrasives
86A60-J8V127 Cylindrical Wheel [See More]
- Applications: Medium Grit Cut and Finish; Bench or Backstand; Cylindrical or Centerless; Surface or Creepfeed Grinding; WetGrinding
- OD: 20
- Product Type: StraightWheel
- Thickness: 1
from Norton Abrasives
RailCut Reinforced Cut-off Wheels are the choice for fixed rail track cutting for light-duty applications and older machines with less horsepower. RailCut Side reinforced, R Sides are the choice for light-duty applications and older machines with less horsepower. Work under a wide range of operating... [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand; DryGrinding; Toolroom; Internal; WetGrinding
- OD: 16
- Product Type: Cutoff or Sectioning Wheels; StraightWheel
- Thickness: 0.1250
from Norton Abrasives
Charger ™ Free Cut Chop Saw Wheel [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand; DryGrinding; Chop saw cut-off
- OD: 12
- Product Type: Cutoff or Sectioning Wheels; StraightWheel
- Thickness: 0.1094
from Norton Abrasives
Gemini Alundum 36/46 Bench Wheel [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand; DryGrinding; Toolroom
- OD: 10
- Product Type: StraightWheel
- Thickness: 1
from Norton Abrasives
Norton SG ® 5SG46-IVS Vit. Wheel [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand; Toolroom; Surface or Creepfeed Grinding; WetGrinding
- OD: 7
- Product Type: Cup or Recessed Wheel
- Thickness: 1
from Norton Abrasives
Norton ® 23A30-G12VCP Vit. Wheel [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand; Toolroom; Surface or Creepfeed Grinding; WetGrinding
- OD: 18
- Product Type: Cylinder
- Thickness: 6
from Norton Abrasives
Norton ® 32A46-KVBE Vitrified Wheel [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand; Toolroom; Surface or Creepfeed Grinding; WetGrinding
- OD: 6
- Product Type: Cylinder
- Thickness: 1
from Norton Abrasives
Norton ® 32A60-KVBE Vitrified Wheel [See More]
- Applications: Medium Grit Cut and Finish; Bench or Backstand; Toolroom; Surface or Creepfeed Grinding; WetGrinding
- OD: 3
- Product Type: StraightWheel
- Thickness: 0.2500
from Norton Abrasives
Norton ® 37C60-MVK Vitrified Wheel [See More]
- Applications: Medium Grit Cut and Finish; Bench or Backstand; Toolroom; Surface or Creepfeed Grinding; WetGrinding
- OD: 3
- Product Type: StraightWheel
- Thickness: 0.5000
from Norton Abrasives
Norton ® 38A60-JVBE Vitrified Wheel [See More]
- Applications: Medium Grit Cut and Finish; Bench or Backstand; Toolroom; Surface or Creepfeed Grinding; WetGrinding
- OD: 3
- Product Type: StraightWheel
- Thickness: 0.5000
from Norton Abrasives
Norton ® 53A46-KVBE Vitrified Wheel [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand; Toolroom; Surface or Creepfeed Grinding; WetGrinding
- OD: 8
- Product Type: Cylinder
- Thickness: 2
from Norton Abrasives
Quantum Vit. Toolroom Whls [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Medium Grit Cut and Finish; Bench or Backstand; DryGrinding; Toolroom; WetGrinding
- OD: 7
- Product Type: StraightWheel; Blank or Custom Wheel
- Thickness: 0.5000
from Flexovit USA, Inc.
Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. Rough Grinding - A24. For rough grinding. [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand
- Thickness: 0.7500
- OD: 6
- Bore / Shank: 1
from Flexovit USA, Inc.
Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry. Rough Grinding - GC60. For rough grinding. [See More]
- Applications: Coarse Grit Rough Grinding & Material Removal; Bench or Backstand
- Thickness: 0.7500
- OD: 6
- Bore / Shank: 1