ISO 9001:2000 Wire Assembly Fabrication Services
1 Result
Dudek & Bock Welded Assemblies
from Dudek & Bock Spring Manufacturing Company
from Dudek & Bock Spring Manufacturing Company
Dudek & Bock: Your World Class Manufacturer of Springs, Wireforms, Light Metal Stampings and Assemblies in Mexico and the United States. Dudek & Bock is a leading manufacturer of custom springs, wireforms, light metal stampings and assemblies. We are committed to the success of our... [See More]
- Certification / Quality: QS-9000; ISO 9001:2000; ISO 14001; TS 16949; OEM Specific
- Capabilities: Anodizing; Black Oxide; CNC Machining; CNC / Robotic Welding; Electroplating; Coiling / Spring Making; Drilling / Tapping; Grinding; Heat Treating / Stress Relieving; Mesh Welding; Painting / Powder Coating; Spot Welding; Sheet Metal Fabrication; Tool Making; Water / Abrasive Jet Cutting; Riveting; In-Line Extrusion; Swedging; Threading; Deburring
- Company Information: Dudek & Bock Spring Manufacturing Company is a leading manufacturer of Wire-forms, stampings, custom springs, and assemblies. Dudek & Bocks reputation for quality, on-time production has earned them respect from the industries they serve.
- Gauge / Thickness Range: 0.005" - 0.10"