Runner Industrial Floor Mats
from New Pig Corporation
FOR USE ON CARPETED SURFACES ONLY 3' x 50' 1 roll. It's the adhesive-backed mat made just for carpet! Protect your carpeted surfaces from dirt, stains and wear in high traffic areas. Non-slip 3 ’ x 50 ’ Berber runner sticks to carpet and traps dirt, salt, water, grease and grime to... [See More]
- Mat Type: Runner
- Length: 600
- Width: 36
- Material: Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
from New Pig Corporation
FOR USE ON CARPETED SURFACES ONLY 6' x 10' 1 roll. It's the adhesive-backed mat made just for carpet! Protect your carpeted surfaces from dirt, stains and wear in high traffic areas. Non-slip 6 ’ x 10 ’ Berber runner sticks to carpet and traps dirt, salt, water, grease and grime to... [See More]
- Mat Type: Runner
- Length: 120
- Width: 72
- Material: Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
from New Pig Corporation
3' x 100' 1 roll. Provide a no-slip path in hazardous walking areas with our super-safe, adhesive-backed absorbent runner — its hi-viz yellow safety edges can't be missed!. Tapes and paints are easy to see but do nothing to create a safer floor surface. The PIG High-Visibility Safety Floor... [See More]
- Mat Type: Runner
- Length: 1200
- Width: 36
- Material: Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
from New Pig Corporation
Add traction in wet areas where absorbency is not needed. Runner with Fine Texture surface is ideal for smooth, polished floors indoors where appearances matter. Indoor Use on Ceramic Tile, Marble, Sealed Stone & Concrete. 1 each. Add traction in wet areas where absorbency is not needed. Runner... [See More]
- Mat Type: Runner; Sanitary or Food Production Mat
- Length: 600
- Width: 27
- Thickness: 0.0270
from New Pig Corporation
Add traction in wet areas where absorbency is not needed. Runner with Pebble Texture surface can be applied almost anywhere, indoors or out. Indoor or Outdoor Use on Ceramic Tile, Marble, Sealed Stone & Concrete. 1 each. Add traction in wet areas where absorbency is not needed. Runner with... [See More]
- Mat Type: Runner; Sanitary or Food Production Mat
- Length: 600
- Width: 27
- Thickness: 0.0300
from New Pig Corporation
Add traction in continuously wet areas where absorbency is not needed or permitted. Runner with Sand Texture is crystal clear for easy inspections when total sanitization is critical. Indoor or Outdoor Use on Ceramic Tile, VCT, Marble, Sealed Stone & Concrete. 1 each. Add traction in... [See More]
- Mat Type: Runner; Sanitary or Food Production Mat
- Length: 600
- Width: 27
- Thickness: 0.0210
from New Pig Corporation
2' x 25' 1 roll. Adhesive-backed mat runner lets you create custom-sized restroom mats for urinals, sinks and other wet spots. Unique Mat Runner can be easily rolled out and cut to length for continuous floor coverage with no gaps or overlaps; 25-foot roll is ideal for up to 10 urinals, under rows... [See More]
- Mat Type: Runner
- Length: 300
- Width: 24
- Material: Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
from American Floor Mats
The Clear Vinyl Runner Mat is ideal for protecting carpets while still allowing their colors and beauty shine through. • Carpet Grippers underneath hold onto the carpet, which helps prevent the runner from shifting on the carpet. • The Premium Floor Mat Runner is a softer vinyl best... [See More]
- Mat Type: Runner
from Aero Rubber Company, Inc.
Rubber Matting and Vinyl Matting come in many patterns and material formulations some of which are used in distinct industries for specific applications. You may need industrial matting that prevents static build up or matting that works in food service operations. For this reason, whatever your... [See More]
- Mat Type: Anti-Fatigue; Anti-Static; Conductive; Nonconductive; Runner; Sanitary or Food Production Mat; Specialty
from Phelps Industrial Products
Phelps Style 9500 is a 100% vinyl runner mat for heavy usage, is stain and abrasion resistant, exhibits exceptional wear, is easy to clean and are equipped to withstand most chemicals and cleaning agents and resist curling and shrinking. [See More]
- Mat Type: Runner; Sanitary or Food Production Mat; Traction / Slip Resistant
- Features: Chemical Resistant
- Thickness: 0.1250
- Color(s): Black
from Durable Corporation
Deeply embossed, diamond tread pattern in an attractive, practical vinyl runner. Matting gives a high tech appearance. Works great in high traffic areas. Slip resistant surface. Resistant to most fluids, normal oils, and common industrial chemicals. Colored safety borders promote safety. Simply wipe... [See More]
- Mat Type: Runner; Traction / Slip Resistant
- Length: 900
- Width: 24
- Warranty: 1
from Safeguard Technology, Inc.
Portable Anti-Slip Walkway Solution for Large Areas. Create a secure anti-slip area quickly by unrolling our heavy-duty, flexible, polymeric geomembrane on walkways, decks, flooring, and more. Temporary or Permanent. High strength and puncture resistant, you can unroll our Roll-Traction covers for... [See More]
- Mat Type: Runner; Traction / Slip Resistant; Specialty; Traction
- Length: 240 to 480
- Width: 29 to 58
- Features: Outdoor / Exterior (optional feature)
from Raymond Handling Consultants, L.C.
CORRUGATED MATTING [See More]
- Mat Type: Runner
- Length: 36
- Width: 24
from American Floor Mats
Corrugated rubber mats can greatly increase traction and thus help prevent slips and falls while offering greater flexibility. • These 100% nitrile rubber runner mats are manufactured for heavy traffic and ideal in wet areas. These runner mats resist curling and warping. • Rubber runners... [See More]
- Mat Type: Runner
from Durable Corporation
Highly reflective steel appearance in a lightweight, flexible vinyl runner. Ideal for any showroom, work benches, tool boxes, shelving, underneath automobiles or bikes to accent finish or anywhere an attractive mat is needed. Highly reflective steel appearance in a lightweight, flexible vinyl... [See More]
- Mat Type: Runner
- Length: 900
- Width: 36
- Warranty: 1
from American Floor Mats
Corrugated Static Dissipative Runner Mats are an effective and economic ESD mat that helps prevent electrical charges transferring from the worker to sensitive electronic equipment. • The corrugated surface provides added traction and offers superior durability and ESD protection. •... [See More]
- Mat Type: Conductive; ESD / Static Dissipative; Runner
from Durable Corporation
A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The material is a post consumer recycled rubber made from tires. 5/32 " thick. A heavy duty recycled rubber runner. The rough surface provides excellent traction in wet or dry areas.The... [See More]
- Mat Type: Runner; Traction / Slip Resistant
- Length: 594
- Width: 48
- Warranty: 1
from American Floor Mats
Perhaps our most popular and versatile runner mat is the corrugated vinyl runner. This floor mat runner protects floors and reduces cleaning costs while reducing slips and falls via its added traction. • These 100% vinyl runner mats are manufactured for heavy usage and equipped to withstand... [See More]
- Mat Type: Runner
from Durable Corporation
Durable, smooth top runner is excellent for hospitals, schools, office buildings and other areas where durable floor is required. Available in 2 widths and 18 colors, meets or exceeds the federal specification SS-T-312B, Type II, sheet rubber. [See More]
- Mat Type: Runner
- Length: 720
- Width: 36
- Warranty: 1
from American Floor Mats
Diamond Plate Conductive Runner Mats disperse static electricity the moment the operator steps on the mat and thus these conductive mats direct the charge away from sensitive equipment. • The sturdy, diamond deck plate surface provides superior traction and premium electrical discharge... [See More]
- Mat Type: Conductive; Runner
from American Floor Mats
Diamond treads provide added traction to this popular vinyl mat. With a solid construction and a thicker cushion this runner mat offers comfort and longevity. This vinyl runner mat is best applied to heavily-trafficked areas including long corridors, manufacturing lines, warehouses storage centers... [See More]
- Mat Type: Runner
from American Floor Mats
Versa Runner Mats are the most comfortable rubber runner mats in the industry. • VersaRunner Mats are durable rubber mats with slotted drainage holes, a wiper blade backside for increased traction and a raised-nub surface to enhance comfort and slip resistance. • Ideal for kitchen and... [See More]
- Mat Type: Runner
from American Floor Mats
The Kleensweep runner mat is just that; a 100% vinyl runner that is both comfortable and easy to clean. The semi-circular ribs are spaced farther apart than on a typical runner mat; this allows for easier sweeping and mopping. At 1/8 ”, this floor mat is best suited for moderate traffic areas... [See More]
- Mat Type: Runner
from American Floor Mats
Knob Top Rubber Runner Mats are high-traction runner mats featuring a solid, bubble-top design. The low profile allows carts to easily roll over the mat 's surface. • These mats are reversible to extend service life. • 1/4 " thick and available in 1 ' increments up to 60... [See More]
- Mat Type: Runner
from American Floor Mats
Kushion Walk mats are super tough runner mats, which combine a solid construction with a little bit of comfort. • KushionWalk ’s high quality PVC formulation and tough construction make this runner mat abrasion resistant, highly cut resistant and ideal for heavy-use locations. • A... [See More]
- Mat Type: Runner
from American Floor Mats
Pyramid texture provides excellent traction to this unique vinyl mat. The greater slip-resistance and variety of colors makes this runner mat a popular aesthetic choice. This vinyl runner mat works well in high-traffic locations such as long corridors, manufacturing lines, warehouses storage centers... [See More]
- Mat Type: Runner