Pneumatic Collision Sensors
from AGI - American Grippers Inc.
Dynamically Variable Trip Points - Use air regulator to adjust the breakaway moment. Being able to program your collision sensor offers protection at all speeds of operation. The breakaway threshold adjusts to match the working forc ranges of your robot/application. High Reliability - All AGO Load... [See More]
- Sensing Type: Pneumatic; Mechanical and Pneumatic
- Rotary / Torsional Compliance: 360 to ?
- Angular Compliance: 5
- Axial Compliance: 54
from Effecto
The QS-100 is a dynamically variable collision sensor that operates on an air pressure system. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during normal operation. At impact, the air chamber seal is opened, immediately signaling the system... [See More]
- Sensing Type: Pneumatic
- Moment: 180
- Mass: 0.9900
- Torque: 270
from Effecto
The QS-1500 is a dynamically variable collision sensor that operates on an air pressure system – and provides excellent protection in machine load/unload robotics applications. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during normal... [See More]
- Sensing Type: Pneumatic
- Moment: 2573
- Mass: 12
- Torque: 3284
from Effecto
The QS-200 is a dynamically variable collision sensor that operates on an air pressure system. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during normal operation. At impact, the air chamber seal is opened, immediately signaling the system... [See More]
- Sensing Type: Pneumatic
- Moment: 287
- Mass: 1.5
- Torque: 400
from Effecto
The QS-25 is a dynamically variable collision sensor that operates on an air pressure system. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during normal operation. At impact, the air chamber seal is opened, immediately signaling the system... [See More]
- Sensing Type: Pneumatic
- Moment: 56
- Mass: 0.5600
- Torque: 56
from Effecto
The QS-3000 is a dynamically variable collision sensor that operates on an air pressure system. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during normal operation. At impact, the air chamber seal is opened, immediately signaling the system... [See More]
- Sensing Type: Pneumatic
- Moment: 3664
- Mass: 27
- Torque: 4232
from Effecto
The QS-400 is a dynamically variable collision sensor that operates on an air pressure system – and an excellent choice for protection in material handling applications. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during normal operation. At... [See More]
- Sensing Type: Pneumatic
- Moment: 566
- Mass: 2.9
- Torque: 749
from Effecto
The QS-4500 is a dynamically variable collision sensor that operates on an air pressure system – and provides excellent protection in harsh environmental conditions. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during normal operation. At... [See More]
- Sensing Type: Pneumatic
- Moment: 5433
- Mass: 28
- Torque: 10490
from Effecto
The QS-50 is a dynamically variable collision sensor that operates on an air pressure system. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during normal operation. At impact, the air chamber seal is opened, immediately signaling the system... [See More]
- Sensing Type: Pneumatic
- Moment: 104
- Mass: 0.6500
- Torque: 124
from Effecto
The QS-7 is a dynamically variable collision sensor that operates on an air pressure system. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during normal operation. At impact, the air chamber seal is opened, while the shutdown signal is immediately... [See More]
- Sensing Type: Pneumatic
- Moment: 13.2
- Mass: 0.2400
- Torque: 13.5