DIP Logic Adders
5 Results
5482J/B
from Rochester Electronics
from Rochester Electronics
5482 - 2-Bit Binary Full Adders [See More]
- Package Type: DIP; Other; CDIP
- Basic Type: Full Adder
7483APC [7483APC from onsemi]
from Rochester Electronics
from Rochester Electronics
Adder/Subtractor, TTL/H/L Series, 4-Bit, TTL, PDIP16 [See More]
- Package Type: DIP; PDIP; Other; PDIP16
- Logic Family: TTL
74F583PC [74F583PC from onsemi]
from Rochester Electronics
from Rochester Electronics
Adder/Subtractor, F/FAST Series, 4-Bit, TTL, PDIP16 [See More]
- Package Type: DIP; Other; DIP16
- Logic Family: TTL
CD4008AD/3
from Rochester Electronics
from Rochester Electronics
CMOS LOGIC 4-BIT FULL ADDER WITH PARALLEL CARRY-OUT [See More]
- Package Type: DIP; Other; CDIP16
- Logic Family: CMOS
- Basic Type: Full Adder
Pulse Triggered Binary -- 950
from Lansdale Semiconductor, Inc.
from Lansdale Semiconductor, Inc.
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900. These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR"... [See More]
- Package Type: DIP; Other; Lead Flat Pack / Lead Can
- Supply Voltage: 4.5 - 5.5 VDC
- Function: Binary
- Operating Temperature: -55 to 125