Log / Audio Digital Potentiometers
from Renesas Electronics Corporation
The ISL22102 integrates two digitally controlled potentiometers (DCP) with buffered wiper outputs and an internal bias voltage generator (VB) on a monolithic CMOS integrated circuit. The wiper position is adjusted by the user through simple Up and Down push buttons, ideal for stereo volume control... [See More]
- Resistance Taper: Log / Audio
- Tap Positions: 32
- Wiper Memory: Volatile
- Current Rating: 3.95E-4
from Renesas Electronics Corporation
The Intersil X9C303 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a three-wire interface.brbr The resistor array is composed of 99 resistive elements. Between... [See More]
- Resistance Taper: Log / Audio
- Current Rating: 2.00E-4
- Tap Positions: 100
- Operating Temperature: 85
from Renesas Electronics Corporation
The Intersil X9C303 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a three-wire interface.brbr The resistor array is composed of 99 resistive elements. Between... [See More]
- Resistance Taper: Log / Audio
- Current Rating: 2.00E-4
- Tap Positions: 100
- Operating Temperature: 85
from Renesas Electronics Corporation
The Intersil X9C303 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a three-wire interface.brbr The resistor array is composed of 99 resistive elements. Between... [See More]
- Resistance Taper: Log / Audio
- Current Rating: 2.00E-4
- Tap Positions: 100
- Operating Temperature: 85
from Renesas Electronics Corporation
The Intersil X9314 is a solid state nonvolatile potentiometer and is ideal for digitally controlled resistance trimming. The X9314 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The position of the wiper... [See More]
- Resistance Taper: Log / Audio
- Current Rating: 5.00E-4
- Tap Positions: 32
- Operating Temperature: 85
from Renesas Electronics Corporation
The Intersil X9314 is a solid state nonvolatile potentiometer and is ideal for digitally controlled resistance trimming. The X9314 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The position of the wiper... [See More]
- Resistance Taper: Log / Audio
- Current Rating: 5.00E-4
- Tap Positions: 32
- Operating Temperature: 85