Single Supply Sample-and-Hold Amplifiers

1 Result
64ns Sample and Hold Amplifier -- HA5351IBZ
from Renesas Electronics Corporation

The HA5351 is a fast acquisition, wide bandwidth sample and hold amplifier, built with the Intersil HBC-10 BiCMOS process. This sample and hold amplifier offers a combination of desirable features; fast acquisition time (70ns to 0.01% maximum), excellent DC precision and extremely low power... [See More]

  • Slew Rate: 105
  • Features: Single-Supply
  • Source Current (IS): 20