Rack Mount Phase Converters

3 Results
iQpump Single Phase Converter System Kit, 240V Single-Phase Input, 20 HP -- SPBC-240-20HP
from Yaskawa America, Inc. - Drives Division

The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static phase conversion, rotational phase conversion,... [See More]

  • Form Factor: Rack Mount
  • Phase Conversion: Three Phase
  • Converter Type: Solid State
  • Input Voltage: 230 to 240
iQpump1000 Configured Pump Drive with Single Phase Converter, 240V Single-Phase Input, 15 HP, UL Type 3R -- Q1C3H042
from Yaskawa America, Inc. - Drives Division

The iQpump1000 Configured package provides an iQpump1000 in a NEMA 1 (UIL Type 1) or NEMA 12 (UL Type 12) or NEMA 3R (UL Type 3R)enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The iQpump1000 Configured Package has been designed for... [See More]

  • Form Factor: Rack Mount
  • Phase Conversion: Three Phase
  • Converter Type: Solid State
  • Input Voltage: 240
Frequency and Phase Converters
from LTI Power Systems, Inc.

LTI's frequency converters are often used for running power. equipment that has been configured for use in a different country. They also can be configured for voltage-matching and phase. conversion. Features. Voltage-matching capability. Copper-wound transformers. 20 year design life. Industrial... [See More]

  • Form Factor: Rack Mount; Floor Mount
  • Built-in Meters: KVA Meter
  • Phase Conversion: 1:1; Three Phase; 3:1; 3:3