Rental / Lease Test Equipment and Instrument Repair Services

2 Results
Antenna Rental
from A.H. Systems Inc.

Annual recalibration is important to ensure repeatable and reliable data. At our facility, we calibrate our own antennas, as well as, most other brand antennas in accordance with ARP, ANSI, and IEEE specifications. Calibration data can be provided for 1, 3 and 10 meter distances up to 40 GHz. All... [See More]

  • Services: Onsite Calibration; Calibration Services; Calibration Documentation Provided; Quick Turnaround Time Available; Troubleshoot & Repair; Rental / Lease
  • Product Expertise: RF / Microwave Instruments; Antennas
  • Company Information: A.H. Systems Inc. provides repair and calibrations for any antenna, at almost any frequency range. They can provide 1 meter, 3 meter, and 10 meter calibrations, and any combination between, depending on the specification you need to satisfy.
  • Certifications: MIL-SPEC / STD; NIST
Test Equipment and Instrument Repair Services
from Edgetech Instruments Inc.

Edgetech Instruments services all brands of hygrometers with our quick and friendly Rapid Response Customer Service. Dew/frost point, humidity, temperature and oxygen content recertification and calibration services are performed in the USA, in our ISO/IEC 17025:2017 accredited, ISO 9001:2015... [See More]

  • Services: Onsite Calibration; OEM Authorized Shop; Calibration Services; Calibration Documentation Provided; Remanufacturing; Replacement or Exchange Services Available; Bench; New Products; Quick Turnaround Time Available; Troubleshoot & Repair; Upgrading; Spare Part Inventroy; Installation / Start-up; Rental / Lease; Preventative Maintenance
  • Product Expertise: Calibration Instruments; Evironmental Test Chambers; Gas / Air; Humidity Generator; Humidity Instruments; Leak Testing Instruments; Medical; Pressure Instruments; Temperature Instruments; Vehicular; Weather Instruments / Solar Radiometers
  • Company Information: Dew/frost point, humidity, temperature and oxygen content recertification and calibration performed in the USA. ISO/IEC 17025:2017 accredited, ISO 9001:2015 registered calibration laboratory. All recertifications and calibrations are traceable to NIST
  • Certifications: ISO / IEC 17025; ISO 9001; NIST; Edgetech Instruments services all hygrometer brands with friendly Rapid Response Customer Service.