Steam Rotameters
from Brooks Instrument
Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring high-temperature and... [See More]
- Process Media Type: Liquid; Gas; Steam
- End Fittings: In-line Threaded; ANSI 150# RF
- Mounting: In-line
- Operating Pressure: 1500
from Malema Sensors
Malema's SC250 & SM250 model metal tube variable area flow meters are suitable for gases, liquids and steam flow measurement. It uses a robust metal tube construction with an optional plastic liner to handle tough and corrosive process fluids. Features. Linear scales. High performance... [See More]
- Process Media Type: Liquid; Gas; Steam
- End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
- Mounting: In-line
- Media Temperature: -58 to 572
from ERDCO Engineering Corporation
Measure liquid, gas or steam flow rates in horizontal or vertical pipelines. Armor-Flo meters handle more aggressive fluids that cannot be measured with See-Flo ® due to clarity, pressure or where process also requires limit switches or signal transmission. [See More]
- Process Media Type: Liquid; Gas; Steam
- Mounting: Insertion
- Pipe Diameter: 0.50 to 12.00
- Operating Pressure: 200 to 1000
from Brooks Instrument
Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next project. Proven to deliver reliable, repeatable gas and liquid flow measurement and control in... [See More]
- Process Media Type: Liquid; Gas; Steam
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Operating Pressure: 6000
from ERDCO Engineering Corporation
In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits. In either application the... [See More]
- Process Media Type: Liquid; Gas; Steam
- Mounting: Insertion
- Pipe Diameter: 0.50 to 12.00
- Operating Pressure: 200 to 1000