Labels Laser Printers

8 Results
Delta Mod-Tech Rotary Converter -- Mod-Tech® Rotary Converter
from Delta ModTech

The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]

  • Applications: Labels; Date Stamp
  • Printing Rate: 1524
  • Printing Width: 610
  • Media Handling: Metals; Plastics; Electronics / Wafers; Paper; Roll
Laser Printer -- L1524
from Printronix, Inc.

The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. [See More]

  • Applications: Commercial / Office; Bar Codes; Labels; Forms
  • Printing Width: 210
  • Resolution: 300
  • Printing Rate: 112
Digital Print Finishing System -- Delta Mod-Tech® Spectrum®
from Delta ModTech

The Delta Spectrum ® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products. [See More]

  • Applications: Labels; Date Stamp
  • Printing Rate: 1524
  • Printing Width: 330
  • Media Handling: Metals; Plastics; Electronics / Wafers; Paper; Roll
Laser Printer -- L5535
from Printronix, Inc.

The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the convenience... [See More]

  • Applications: Commercial / Office; Bar Codes; Labels; Forms
  • Printing Width: 371
  • Resolution: 240 to 400
  • Printing Rate: 126
RFID Manufacturing System -- Delta Mod-Tech® Predator®
from Delta ModTech

Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design. [See More]

  • Applications: Bar Codes; Labels; Date Stamp; ID Cards
  • Printing Rate: 1524
  • Printing Width: 254
  • Media Handling: Metals; Plastics; Electronics / Wafers; Paper; Roll
Laser Printer -- L7032
from Printronix, Inc.

L7032 delivers a powerful combination of speed, ease of use, small foot print, high workload, flexible media handling and affordability. Rated at 32 pages per minute and up to 400,000 pages per month, this printer is ideal for use in distribution, supply chain and manufacturing applications. Long... [See More]

  • Applications: Commercial / Office; Labels; Forms
  • Printing Width: 345
  • Resolution: 300 to 600
  • Printing Rate: 116
Rotary Converting System -- Delta Mod-Tech® Crusader®
from Delta ModTech

The Delta Crusader ® is a proven web converting system. It includes 6 unwind/rewinds, 1 manifold with 7 positions, 6 rotary die modules, HMI and light curtains. [See More]

  • Applications: Labels; Date Stamp
  • Printing Rate: 1524
  • Printing Width: 330
  • Media Handling: Metals; Plastics; Electronics / Wafers; Paper; Roll
LaserLine® Laser Printer -- Chinese L1024K
from Printronix, Inc.

Simplified (GB) character set [See More]

  • Applications: Commercial / Office; Bar Codes; Labels; Forms; Chinese, Continuous Form
  • Digital Interface: Serial/Digital
  • Resolution: 300
  • Media Handling: Paper; Fan Fold (Continuous)