Specialty / Other Electrical Brushes
2 Results
Brush Contact Material -- FAG 150A
from Fabricast, Inc.
from Fabricast, Inc.
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the... [See More]
- Applications: Repair / Replacement (optional feature); Altitude, Vacuum, Inert Environments; Motor (optional feature); Generator (optional feature); Signals from tachometers, strain gages or other instrumentation
- Material Grade: Silver Graphite; Molydisulfide
- Brush Type & Connection: Spring and Cap (optional feature); Brush Material
- OD / Width: 0.0938 to 0.2500
Carbon Brushes
from Bowman International Ltd.
from Bowman International Ltd.
Carbon bearings, brushes, seals and components in various grades can be manufactured for very high temperature and hostile environments, to suit customers different applications. [See More]
- Applications: Manufactured in Various Grades in Order to Suit Customer Applications
- Material Grade: Carbon-Graphite