SOT89 IC Power Supplies
from Microchip Technology, Inc.
The MCP1754/MCP1754S is a 16 volt, high PSRR voltage regulator with short circuit current foldback. The MCP1754/MCP1754S regulator provides up to 150 mA of current. The input operating voltage range is specified from 3.6V to 16V continuous, 18V absolute maximum, making it ideal for automotive and... [See More]
- Package Type: SOT23; SOT89; Other; ['DFN', 'SOT-89', 'SOT-223', 'SOT-23A']
- Input Voltage: 16
- Output Voltage: 1.8 to 5
from LCSC Electronics Technology (HK) Limited
boost converterType 2.7V~5.6V 900mV~6.5V SOT-89-3 DC-DC Converters ROHS [See More]
- Package Type: SOT89
- Input Voltage: 0.9000 to 6.5
- Output Voltage: 2.7 to 5.6
from Microchip Technology, Inc.
The MCP1702 is a CMOS low dropout positive voltage regulator with 250 mA maximum output current. MCP1702 works with input voltage of up to 13.2V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one- or two cell... [See More]
- Package Type: SOT23; SOT89; Other; ['SOT-89', 'SOT-23A', 'TO-92']
- Input Voltage: 13.2
- Output Voltage: 1.2 to 5
from LCSC Electronics Technology (HK) Limited
boost converterType 3.3V 400mA 900mV~6.5V SOT-89-3 DC-DC Converters ROHS [See More]
- Package Type: SOT89
- Input Voltage: 0.9000 to 6.5
- Output Voltage: 3.3
from Microchip Technology, Inc.
The MCP1804 is a family of CMOS low dropout (LDO) voltage regulators that can deliver up to 150 mA of current while consuming only 50 µA of quiescent current (typical, 1.8V = VOUT = 5.0V). The input operating range is specified from 2.0V to 28.0V. The MCP1804 is capable of delivering 100 mA... [See More]
- Package Type: SOT23; SOT89; Other; ['SOT-89', 'SOT-223', 'SOT-23']
- Input Voltage: 28
- Output Voltage: 1.8 to 18
from LCSC Electronics Technology (HK) Limited
boost converterType 5V 900mV~5V 300mA SOT-89-3 DC-DC Converters ROHS [See More]
- Package Type: SOT89
- Input Voltage: 0.9000 to 5
- Output Voltage: 5
from Microchip Technology, Inc.
LR745 is a high input voltage SMPS start-up circuit. The LR745 is ideally suited for use with industry standard low voltage PWM ICs having start thresholds of 13.9 to 18.0V. It allows the PWM ICs to be operated from rectified 120 or 240VAC lines, and eliminates the use of power resistors often used... [See More]
- Package Type: SOT89; Other; ['SOT-89', 'TO-92']
from LCSC Electronics Technology (HK) Limited
SOT-89-5 DC-DC Converters ROHS [See More]
- Package Type: SOT89
from Microchip Technology, Inc.
LR645 is a high input voltage, low output current linear regulator. It has a 3-terminal fixed output voltage version available in TO-92, TO-220 and SOT-89 packages, as well as an adjustable voltage version available in an 8-lead SOIC package. The 3-terminal version functions like any other low... [See More]
- Package Type: SOIC; SOT89; TO-220; Other; ['SOT-89', 'SOIC', 'TO-220', 'TO-92']
from LCSC Electronics Technology (HK) Limited
boost converterType 2V~7V 100mA 900mV~10V SOT-89-3 DC-DC Converters ROHS [See More]
- Package Type: SOT89
- Input Voltage: 0.9000 to 10
- Output Voltage: 2 to 7
from Microchip Technology, Inc.
The MCP1703 is a CMOS, low dropout voltage regulator with 250 mA maximum output current. MCP1703 works with input voltage of up to 16V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one-, two- or three- cell... [See More]
- Package Type: SOT23; SOT89; Other; ['Wafer', 'DFN', 'SOT-89', 'SOT-223', 'SOT-23A', 'TO-92']
- Input Voltage: 16
- Output Voltage: 1.2 to 5
from LCSC Electronics Technology (HK) Limited
Active Low SOT-89-3 Monitors & Reset Circuits ROHS [See More]
- Package Type: SOT89
from Microchip Technology, Inc.
The MCP1703A is a CMOS, low dropout voltage regulator with 250 mA maximum output current. MCP1703A works with input voltages up to 16V and with its low 2 µA current consumption it is an ideal solution for applications using multi-cell, 9V alkaline or one-, two- or three- cell lithium-ion... [See More]
- Package Type: SOT23; SOT89; Other; ['DFN', 'SOT-89', 'SOT-223', 'SOT-23A']
- Input Voltage: 16
- Output Voltage: 1.2 to 5
from Microchip Technology, Inc.
The MCP1700 is a CMOS low dropout positive voltage regulator which can source up to 250mA of current with an extremely low input-output voltage differential of 178mV at 250mA. The low dropout voltage combined with the low current consumption of only 1.6 µA makes this part ideal for battery... [See More]
- Package Type: SOT23; SOT89; Other; ['WAFER', 'Wafer', 'DFN', 'SOT-89', 'SOT-23', 'TO-92']
- Input Voltage: 6
- Output Voltage: 1.8 to 5
from Microchip Technology, Inc.
The TC115 is a high-efficiency step-up DC/DC converter for small, low input voltage or battery powered sys-tems. This device has a guaranteed start-up voltage of 0.9V and a typical supply current of 80 µA. Phase compensation and soft-start circuitry are included on-chip. Unlike conventional PWM... [See More]
- Package Type: SOT89; Other; ['SOT-89']
- Operating Temperature: -40 to 85