Front Panel & Display Kilns (industrial)

26 Results
Automatic Doll/Test Kiln -- DL11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 0.5
  • Temperature Range: 2200
  • External: Vertical (Bell Top)
FS Series Shuttle Envelope Kiln -- FS 224
from L&L Special Furnace Co., Inc.

The FS Series Shuttle Envelope Kilns are primarily designed for the firing of ceramic ware. Each furnace system includes two fixed stationary bases and a moving kiln that "shuttles" between the two bases. The stationary bases provide a stable platform for loading delicate ceramics. The base is easy... [See More]

  • Features: Cooling (optional feature); Timer; Front Panel & Display
  • Capacity: 40.0
  • Temperature Range: 2200
  • External: Continuous (Convey, Shuttle); Shuttle (Moving Kiln with Fixed Base)
Automatic Doll/Test Kiln -- DLH11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 0.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Chameleon Kiln -- CH12-6
from L&L Kiln Mfg. Inc.

Hard Ceramic element holders prevent most dustingtypically found when elements are pinned into firebricktops. THIS IS A UNIQUE FEATURE perfected by L&L Kilns. [See More]

  • Features: Front Panel & Display
  • Capacity: 0.7
  • Temperature Range: 2000
  • External: Vertical (Bell Top)
Da Vinci Kiln Automatic -- T2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 14.6
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Da Vinci Kiln Automatic -- T2336-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 19.4
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Da Vinci Kiln Automatic -- T3427-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 20.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Da Vinci Kiln Automatic -- T3445-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 34.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Da Vinci Kiln Automatic -- X2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 8.1
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Da Vinci Kiln Automatic -- X2827-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 11.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Da Vinci Kiln Automatic -- X2845-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 19.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Da Vinci Kiln Automatic -- X3227-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 15.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Da Vinci Kiln Automatic -- X3236-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 20.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Easy-Fire Kiln -- e18S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 2.6
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e18S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 2.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e18T
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 3.9
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e18T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 3.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e23S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 4.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e23S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 4.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e23T
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 7.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e23T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 6.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e28S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 6.8
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e28T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 10.2
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Load Front Loading Kiln -- EL2436
from L&L Kiln Mfg. Inc.

The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control ensure... [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 12.0
  • Temperature Range: 2350
  • External: Front Loading
Industrial Bell Lift Kiln -- TB644754
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 100.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Liberty-Belle Kiln
from L&L Kiln Mfg. Inc.

The Liberty~Belle kiln meets the needs of serious hobbyists, potters and others who need a simple small automatic kiln ideal for home use or for a studio test kiln. Complete easy-to-follow visual instructions make this kiln ideal for the beginner yet powerful enough for experienced users. It has... [See More]

  • Features: Shelves, Racks or Carts (optional feature); Front Panel & Display
  • Capacity: 2.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)