Pipe / Line Mount Soundproofing and Acoustic Materials
from Acoustics First Corporation
BlockAid ® Vinyl Sound Barrier, also known as mass loaded vinyl (MLV), is a limp-mass material used to block unwanted noise and reduce sound transmission without reducing space. Constructed of non-reinforced high temperature vinyl with no lead fillers, this material is as heavy as lead, yet is... [See More]
- Mounting: Adhesive; Pipe or Line Mount
- T: 0.1
- Description: Sheet/Roll
- W: 54
from IES2000
IES - 2000 ’s 2B Lag/QA-9 is a composite material featuring a flexible two pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 2 ” thick quilted fiberglass decoupler/sound absorber. Used to wrap noisy pipes, ducts, valves and fan housings. Standard roll is... [See More]
- Mounting: Pipe or Line Mount
- T: 2.0
- Description: Lagging
- W: 48
from Acoustics First Corporation
StratiQuilt ™ Fiberglass Rolls are used to improve speech intelligibility. The quilted fiberglass material is available in various layered configurations. One combines BlockAid ® noise barrier performance and efficient sound absorption. Single or double faced material can be used to field... [See More]
- Mounting: Adhesive; Brackets; Pipe or Line Mount
- T: 1.0 to 2.0
- Description: Sheet/Roll
- W: 48
from IES2000
A flexible one pound per square foot reinforced foil faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings. Standard roll sizes is 48 ” x 30 ’L. Easy to cut, wrap and install with matching lag tape. Applications: Typically used to wrap noisy pipes and... [See More]
- Mounting: Pipe or Line Mount
- T: 0.1
- Description: Lagging
- W: 48
from IES2000
composite material featuring a flexible one pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 1 ” thick quilted fiberglass sound absorber. Used to wrap noisy pipes, ducts, valves and fan housings. Easy to cut, wrap and install with matching lag tape. Class A... [See More]
- Mounting: Pipe or Line Mount
- T: 1.0
- Description: Lagging
- W: 48
from IES2000
A flexible two pound per square foot reinforced Mylar faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings. Standard roll sizes is 48 ” x 30 ’L. Easy to cut, wrap and install with matching lag tape. Product Data: Description 2# psf reinforced Mylar... [See More]
- Mounting: Pipe or Line Mount
- W: 48
- Description: Lagging
- H: 360