MicroTCA PC Card Connectors

5 Results
D-subminiature MicroTCA High Power IO -- 10070158-00119LLF
from Amphenol Communications Solutions

D-subminiature MicroTCA High Power IO, D-Sub MicroTCA Connectors, Input Output Connectors, Dual PCB Connector 24A 48V, Solder-to-Board, Insert M3, Carton Box., Amphenol is one of the leading manufacturers of d-sub microtca connectors. Contact us today for more details of d-subminiature microtca high... [See More]

  • Connector Type: MicroTCA
  • Current Rating: 24.0
D-subminiature MicroTCA High Power IO -- 10070158-00319XLF
from Amphenol Communications Solutions

D-subminiature MicroTCA High Power IO, D-Sub MicroTCA Connectors, Input Output Connectors, Single PCB Connector 24A 48V, Solder-to-Board, Insert UNC 4.40, Carton Box., Amphenol is one of the leading manufacturers of d-sub microtca connectors. Contact us today for more details of d-subminiature... [See More]

  • Connector Type: MicroTCA
  • Current Rating: 24.0
Micro-TCA -- 10084423-201LF
from Amphenol Communications Solutions

Micro-TCA, Micro-TCA Card Edge Connectors, Storage and Server System, Right Angle, Surface Mount, 20 Position, 0.80mm (0.031in) pitch., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Micro-TCA Card Edge Connectors, part number... [See More]

  • Connector Type: MicroTCA
  • Number of Contacts: 20
  • Current Rating: 0.5
uTCA -- 10058835-1001LF
from Amphenol Communications Solutions

uTCA, Micro-TCA Card Edge Connectors,Surface Mount termination,170 contacts,30 μin. Gold plating.Matte Tin tail plating., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Micro-TCA Card Edge Connectors, part number 10058835-1001LF. [See More]

  • Connector Type: MicroTCA
  • Number of Contacts: 170
  • Current Rating: 1.0
uTCA -- 10058835-1002LF
from Amphenol Communications Solutions

uTCA, Micro-TCA Card Edge Connectors,Surface Mount termination,170 contacts30 μin. Gold plating.Matte Tin tail plating., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Micro-TCA Card Edge Connectors, part number 10058835-1002LF. [See More]

  • Connector Type: MicroTCA
  • Number of Contacts: 170
  • Current Rating: 1.0