Horizontal Card Guide PCB Card Guides and Retainers

7 Results
Horizontal Card Guides - Adhesive/No Mount -- PCG-4-48
from Essentra Components

PCB card guides are used to mount circuit boards in tight spaces, such as a PCB rack. Horizontal card guides support the need for horizontal mounting of PCBs in your application. Adhesive based mounts provide an added stability and more long lasting application [See More]

  • Orientation: Horizontal Card Guide
  • Guide Mounting: Self Adhesive Card Guide
Circuit Card Guide -- MC-10
from Components Corporation

The MC-10 Circuit Card Guide, like all other Components Corporation parts are RoHS and REACH compliant. Additional information and datasheets are available to assist you when ordering. [See More]

  • Orientation: Horizontal Card Guide
  • Slot Width: 0.1500
  • Guide Mounting: Press-in Card Guide
  • Length: 0.2500 to 1.38
Horizontal Card Guides - Adhesive/No Mount, Slide In, Dual Sided -- BMS-D-48
from Essentra Components

Horizonta mount for boards of any length or width. Mount to any surface. Mouting slots on both sides of guide for parallel mounting. Can be cut to any length; sold in 4 Ft lengths. Available with or without adhesive [See More]

  • Orientation: Horizontal Card Guide
  • Guide Mounting: Self Adhesive Card Guide
Horizontal Card Guides - Adhesive/No Mount, Slide In, One Sided -- BMS-SA-48
from Essentra Components

PCB card guides are used to mount circuit boards in tight spaces, such as a PCB rack. Horizontal card guides support the need for horizontal mounting of PCBs in your application. Adhesive based mounts provide an added stability and more long lasting application whilst the slide feature provides... [See More]

  • Orientation: Horizontal Card Guide
  • Guide Mounting: Self Adhesive Card Guide
Horizontal Card Guides - Snap In, Adjustable -- ACGC-4800
from Essentra Components

Adjustable Snap In Horizontal Card Guides are designed in three pieces; a channel (ACGC) and two end pieces (ACGE) that easily snap into mounting holes on the chassis. The channel is provided in 4 foot lengths that can be cut down to any desired length. Holds .062" thick board. To find channel... [See More]

  • Orientation: Horizontal Card Guide
  • Guide Mounting: Press-in Card Guide
Horizontal Card Guides - Snap In, Deep Channel -- RDC-450
from Essentra Components

Slt depth of .200" allows for maximum PCB retention. Good for high vibration and shock applications. Accepts PCB thicknesses: 1/16", 3/32" and 1/8". PCB card guides are used to mount circuit boards in tight spaces, such as a PCB rack. UL94 V-0 rated Nylon 6/6. Black, 500 per bag [See More]

  • Orientation: Horizontal Card Guide
  • Guide Mounting: Press-in Card Guide
Horizontal Card Guides - Snap In, Multi Panel -- MPCG-250
from Essentra Components

Multi Panel Snap In Horizontal Card Guides have tension wings to provide firm retention of the printed circuit board. Funnel entry for easy board insertion. Accepts PCB thicknesses from .032 - .079 in. Snaps into a panel thickness from .020 - .079 in. 2 materials: Conductive Compound and UL94 V-0... [See More]

  • Orientation: Horizontal Card Guide
  • Guide Mounting: Press-in Card Guide