Electronics Applications Voltage and Potential Transformers
2 Results
Mini Voltage Current Transformer
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
CE;UL;UKCA [See More]
- Type / Applications: Electronics
- Accuracy: 0.2000
- Frequency: 0.0500 to 0.0600
- Operating Temperature: -25 to 55
Safety Transformer -- TRU S 22
from SOCOMEC
from SOCOMEC
Safety transformers enable the creation of an Isolated voltage, while ensuring both the protection of auxiliary equipment from electrical interferences and the safety of people. Advantages Configurable voltages. Safety transformers can either be supplied in 230 V or 400 V. They provide 2 voltage... [See More]
- Type / Applications: Toroidal; Electronics
- Secondary Voltage: 12 to 230
- Primary Voltage: 230 to 400