Stationary Tape Dispensers and Tape Dispensing Machines
from Deviser, Inc.
The heavy duty carton sealing tape hand held dispenser is designed for tapes up to 2" wide, 3" core with adjustable brake. The metal body is made in a single piece, that is more durable than an assembled body. The natural rubber roller creates static to keep tape in ready to use position. Also the... [See More]
- Industry: Stationary
- Features: Portable
- Type: Manual
from Deviser, Inc.
This Desk Top Dispenser design not only with pencil holder , but also with twin core that can fit either 1" or 3" core. It can hold office supply tape up to 1" wide and maximum roll diameter of 5" [See More]
- Industry: Stationary
- Features: Portable
- Type: Manual
from Deviser, Inc.
This 4" table top Label Protection and Pouch Tape Dispenser is for tape on 3" core and can hold tape up to 4" wide [See More]
- Industry: Stationary
- Features: Portable
- Type: Manual
from Deviser, Inc.
This multi-roll bench dispenser is heavy-duty metal tape dispenser with rubber base. It can hold 3 rolls of tape up to 1" wide of each roll, or 1 roll tape of 3" wide, and the length of the tape can be up to 5" (127mm) diameter. The blade cover also provide the maximum safety. [See More]
- Industry: Stationary
- Features: Portable
- Type: Manual