Handles Slurries / Suspended Solids Level Gauges

2 Results
Drum Level Indicator -- LV-110
from OMEGA Engineering, Inc.

The LV-110 Series Drum Level Indicators are compact, self contained liquid level indicators designed for use in 55 gallon drums. A magnet equipped float senses level and readout is obtained by removing the protective cap on the unit and reading the indicator measuring tape. LV-110 units can be used... [See More]

  • Measuring Range: 0.0 to 33
  • Maximum Operating Pressure: 750
  • Operating Temp: 0 to 300
  • Features: Can handle liquids with suspended solids (slurries)
JFR3 FMCW Radar Level Transmitter
from FineTek

JFR3 FMCW radar level transmitter is a non-contact measuring device, suitable for liquid level measurement in most tanks. It is easy to install, convenient to maintain, and can be used in corrosive applications. With its high precision and stability, it is widely used in liquid level detection and... [See More]

  • Features: Can handle liquids with suspended solids (slurries)