Integrated BluetoothTM Technology Computer Terminals

8 Results
15.6” Healthcare/Hospitality Information Terminal -- HIT-515-14H24D-CM
from Advantech

15.6 ” Healthcare/Hospitality Information Terminal. 15.6" full HD display (16:9) with multi-touch P-CAP control. Intel ® Alder Lake N350/N97/N200 Medical All in One PC. Support Win 11 IoT / Android / Linux OS. Low-power and Fanless system design. IP65-rated front panel protection for... [See More]

  • General Features: Bluetooth
  • Operating Temperature: 32 to 104
  • Display Size: 15.6
BARTEC MC9400/9450 EX2 Mobile Computer -- mc94ex2 mobile computer
from BARTEC

The next evolution in the ultra-rugged MC9000 series. Built for the toughest environments, the BARTEC MC9400/9450EX2 is the next evolution in the ultra-rugged MC9000 Mobile Computer Series, now with more power, advanced scanning, Wi-Fi 6E, and private and public 5G support. This mobile device is the... [See More]

  • General Features: Touch Screen; Ruggedized; Bluetooth; Handheld or Portable
  • Operating System: Google®
  • Operating Temperature: -20 to 50
18.5” Healthcare/Hospitality Information Terminal -- HIT-518-14H24D-CM
from Advantech

18.5 ” Healthcare/Hospitality Information Terminal. 18.5" full HD display (16:9) with multi-touch P-CAP control. Intel ® Alder Lake N350/N97 Medical All in One PC. Support Win 11 IoT / Android / Linux OS. Low-power and Fanless system design. IP65-rated front panel protection for superior... [See More]

  • General Features: Bluetooth
  • Operating Temperature: 32 to 95
  • Display Size: 18.5
POLARIS PROFESSIONAL II -- polaris professional 2 panel pc
from BARTEC

POLARIS II Panel-PC is equipped with the Intel ® Processor N97 or the Intel ® Core ™ core ®i5-1135G7 as standard. Allows high-performance visualation and operation of the processes directly on site. Windows 11 ® IoT are available as an operating system. The wired electrical... [See More]

  • General Features: Touch Screen; Bluetooth; Panel Mount
  • Operating System: Microsoft®
  • Operating Temperature: 0 to 50
7" All-in-One Ultra Rugged Mobile Data Terminal -- TREK-773R-LWBXA1E
from Advantech

7" All-in-One Ultra Rugged Mobile Data Terminal. Intel ® Atom ™ E3827 SOC with support for WES8, WES7, Win10, and Ubuntu operating systems. 7" WVGA wide-angle LCD resistive touchscreen. Vehicle diagnostics interface with CAN (J1939, OBD-II/ISO 15765) and J1708 (J1587) protocols. Built-in... [See More]

  • General Features: Ruggedized; Bluetooth
  • Operating System: Windows 10 IoT Enterprise 2019 LTSC (64 bit) default, with Ubuntu 18.04 LTSB (64 bit) available upon request
  • Operating Temperature: -22 to 140
TC78 ex -NI Touch Computer -- tc78ex ni touch computer
from BARTEC

Introducing the TC78ex-NI, a new generation of touch computer designed for a new generation of mobile solutions. Streaming video, video calls, intuitive multimedia-rich apps, augmented reality apps that enable new, more effective workflows — the rugged, thinner and lighter TC78ex-NI supports... [See More]

  • General Features: Touch Screen; Ruggedized; Bluetooth; Handheld or Portable
  • Operating Temperature: -20 to 50
  • Display Size: 6.0
  • Operating System: Google®
HIT-512 is an 11.6" all-in-one information terminal for healthcare and iServices. -- HIT-512-11C20B-CM
from Advantech

HIT-512 is an 11.6" all-in-one information terminal for healthcare and iServices. Innovative and ultra-slim design for healthcare and hospitality applications. All-in-one computer with Intel ® Apollo Lake CPU. IP65 rated front panel. Supports M.2 2230 WiFi / BT modules and M.2 2242 SSDs. [See More]

  • General Features: Bluetooth
  • Operating Temperature: 32 to 95
  • Display Size: 11.6
Innovative 15.6" Healthcare Information Terminal -- HIT-W153AP-AMW1E
from Advantech

Innovative 15.6" Healthcare Information Terminal. Medical and ITE dual certification (EN 60601-1 & IEC 62368) to provide complete application coverage. Rich optional peripherals – Handset / TV Tuner (SMA Jack)/2nd Smart Card Reader, Barcode Scanner/PoE, RFID+HID. Supports nurse call button... [See More]

  • General Features: Bluetooth
  • Operating Temperature: 32 to 104
  • Display Size: 15.6