Black Tarpaulins

6 Results
Tarpaulin Textarp H/Duty Forankra Length 1.8 -- 805100180010044
from Certex UK

Heavy Duty 270gsm silver and black tarpaulin. Ideal for long term waterproof cover work, offering a combination of extra strength and durability, making it the perfect choice for long term weather protection. Textarp Heavy Duty silver and black tarpaulins are widely used throughout the construction... [See More]

  • Color: Black
  • Features: Heavy Duty
  • Width: 3937
10' X 12' BLACK/GREEN POLY TARP -- G1012
from T. W. Evans Cordage

Manufactured with one side black and reverse side green. This provides greater resistance to sunlight than conventional blue taprs. Mesh is 12 x 12 /sq.in. with a weight of 4.84 oz/yard and thinkness of .008 [See More]

  • Color: Green; Black
  • Length: 10
  • Material: Poly
  • Width: 12
10 ft x 12 ft Heavy Duty Poly Tarp -- 2481026
from Princess Auto Limited

10 ft x 12 ft Heavy Duty Poly Tarp [See More]

  • Color: Silver; Black
  • Length: 12
  • Material: Poly
  • Width: 10
18 ft x 48 ft Haystack Tarp -- 8004790
from Princess Auto Limited

18 ft x 48 ft Haystack Tarp [See More]

  • Color: Silver; Black
  • Length: 48
  • Material: Poly
  • Width: 18
25 ft x 48 ft Haystack Tarp -- 8004793
from Princess Auto Limited

25 ft x 48 ft Haystack Tarp [See More]

  • Color: Silver; Black
  • Length: 48
  • Material: Poly
  • Width: 25
33 ft x 48 ft Haystack Tarp -- 8004788
from Princess Auto Limited

33 ft x 48 ft Haystack Tarp [See More]

  • Color: Silver; Black
  • Length: 48
  • Material: Poly
  • Width: 33