Polyethylene (PE, HDPE, UHMW PE) Shrink Wrap and Stretch Films
2 Results
Stretch film 70 gauge
from Can-Do National Tape
from Can-Do National Tape
CDNT 70 Gauge Stretch Film. Stretch Polyethylene Film - 70 Gauge. Standard duty stretch film. 12" x 1500'. Available Sizes: 12x1500. 15x1500. 18x1500 [See More]
- Material: Polyethylene (PE, HDPE, UHMW PE)
- Width: 305
- Type: Stretch
Stretch Film
from Deviser, Inc.
from Deviser, Inc.
This product is the premium grade cast film has a high clarity, that makes product identification and bar codes easy to read. It is typically a stiffer film with exceptional load holding force and good puncture resistance, which allows a user to down-gauge, contain aggressive loads and produces a... [See More]
- Material: Polyethylene (PE, HDPE, UHMW PE)
- Features: Protective
- Type: Stretch