Blanket / Batt Mineral Wool and Glass Wool
from Johns Manville Corp.
MinWool ® Curtainwall insulation provides superior fire resistance in glass, metal, and masonry curtainwall spandrel systems. Using either plain or faced with a (FSP) Scrim Reinforced Foil Facing vapor retarder on one face, Curtainwall can be placed between or over framing members. Availability:... [See More]
- Type: Blanket or Batt
- Length: 1.3
- Width / OD: 24.00 to 25.00
- Applications: Architectural or Construction; Fire
from Johns Manville Corp.
Johns Manville Mineral Wool TempControl ™ Batts are designed to provide thermal control in wood-stud cavities of exterior walls, basements, and heated crawl spaces. Availability: United States, Canada. R-Values R-15 and R-23. Widths 15.25", 23". Lengths 47". Thicknesses 3.5" (R-15), 5.5"... [See More]
- Type: Blanket or Batt
- Width / OD: 15.25 to 23.00
- Thickness: 3.5000 to 5.5000
- Length: 1.3
from Johns Manville Corp.
Johns Manville MinWool ® Safing provides a fire-rated seal when installed between the spandrel panel and floor slab in commercial curtainwall systems. Available plain or faced with a (FSP) Scrim Reinforced Foil Facing vapor retarder on one face, MinWool Safing insulation provides a fire-rated... [See More]
- Type: Blanket or Batt
- Length: 1.3
- Width / OD: 24.00
- Applications: Architectural or Construction; Fire