Ground Teeth Rack and Pinion Drives

12 Results
DC IV Dual Speed Range, Positive Rack & Pinion Drive -- BUG-034
from BUG-O Systems, Inc.

The BUG-O DC IV is a dual speed range, positive rack & pinion drive, ready for mounting welding or cutting attachments and accessories. It consists of a DC IV Drive unit mounted on a 12" (305 mm) Carriage. This unit runs on standard Aluminum Rigid Rail & Aluminum Flex Rail. [See More]

  • Gearing: Straight
  • Preload: Mechanical
  • Axis Weight Rating: 3 to 100
  • Features: Ground Teeth
High Force Rack and Pinion Drive -- "ZTRS" Series
from Stober Drives, Inc.

The "ZTRS" is a combination of Atlanta and STOBER. It is perfect for very high torque, torsional stiffness, and tilting moment requirements. This design consists of a support housing with a flanged pinion, optional felt gear for lubrication, and a PH or PA gear [See More]

  • Gearing: Helical
  • Features: Ground Teeth
  • Axis Drive Force: 2922 to 27426
High-Precision In-Line Rack & Pinion Drive Systems -- 78.20.526
from ATLANTA Drive Systems, Inc.

These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground. These drives are perfect for a wide range of... [See More]

  • Gearing: Helical
  • Axis Drive Force: 265
  • AGMA Quality: AGMA 12
  • Features: Ground Teeth
Go-fer III Oxy-fuel Kit -- GOF-3250-OX
from BUG-O Systems, Inc.

The Go-fer III Oxy-Fuel Kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The Bug-O Torch Holder will accept any standard 1-3/8" (35 mm) diameter machine torch with a 32 pitch gear rack. The Quick-Action Gas Manifold mounted to... [See More]

  • Gearing: Straight
  • Features: Ground Teeth
  • Preload: Mechanical
Rack and Pinion Drive -- "ZR" Series
from Stober Drives, Inc.

The "ZR" features a unique design with a large helical gear mating directly to the rotating flange. It is ideal for high speed applications. [See More]

  • Gearing: Helical
  • Features: Ground Teeth
  • Axis Drive Force: 382 to 2698
Ultra-High Precision Rack & Pinion Drive Systems -- 74.92.330
from ATLANTA Drive Systems, Inc.

For rack & pinion applications requiring ultra-precise positioning and repeatability, the system backlash can be eliminated by using two pinions - one to drive the axis and one to "preload" the axis to remove the backlash. Positioning accuracy is maintained during acceleration and deceleration,... [See More]

  • Gearing: Helical
  • Axis Drive Force: 424
  • AGMA Quality: AGMA 12
  • Preload: Split Pinion (optional feature); Mechanical (optional feature)
Go-fer III Plasma Kit -- GOF-3250-PL
from BUG-O Systems, Inc.

The G0-Fer III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640 mm/min) and it's direct rack and pinion drive make it ideal as an all position portable cutting machine for a plasma torch. The torch holder will... [See More]

  • Gearing: Straight
  • Features: Ground Teeth
  • Preload: Mechanical
Rack and Pinion Drive -- "ZTR" Series
from Stober Drives, Inc.

The "ZTR" rack and pinion system uses the new flanged pinion without support bearings. This system is suitable for applications where the support housing has an interference. The pinion gear can easily be changed or removed. [See More]

  • Gearing: Straight
  • Features: Ground Teeth
  • Axis Drive Force: 1057 to 12814
Go-fer III Welding Kit -- GOF-3250-WD
from BUG-O Systems, Inc.

The Go-Fer III Welding Kit is an economical straight-line welding travel carriage. The all position Fits-All Clamp will accept and accommodate any hand held welding gun and allow the operator to position the torch at any angle they desire. The racking group allows for in process torch adjustment for... [See More]

  • Gearing: Straight
  • Features: Ground Teeth
  • Preload: Mechanical
Rack and Pinion drive -- "ZV" Series
from Stober Drives, Inc.

The "ZV" rack and pinion system uses the new shaft mounted pinion without support bearings. This system is suitable for applications where high accuracy is not necessary. [See More]

  • Gearing: Straight
  • Features: Ground Teeth
  • Axis Drive Force: 247 to 3822
Standard Universal Bug-O-Matic -- BUG-5700
from BUG-O Systems, Inc.

The UNIVERSAL BUG-O-MATIC is a compact unit which combines a powerful drive and precision oscillator all in one housing. The unit is lightweight and can easily be handled by one operator. The machine works in all positions and can be used for vertical and overhead welds. By simply changing the... [See More]

  • Gearing: Straight
  • Preload: Mechanical
  • Axis Weight Rating: 31
  • Features: Ground Teeth
Universal Bug-O-Matic with Automatic Height Controls -- BUG-6550
from BUG-O Systems, Inc.

The Universal Bug-O-Matic is operator friendly and produces precise accurate welds. The remote pendant allows the operator to produce repeatable welds with pre-set parameters which increases production, improves quality and workers environment. The Universal Bug-O-Matic with Auto Height Control has... [See More]

  • Gearing: Straight
  • Preload: Mechanical
  • Axis Weight Rating: 30
  • Features: Ground Teeth