Loop Fastener Hook and Loop Fasteners
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Type: Hook & Loop; Hook Fastener; Loop Fastener; Sewn On
from Can-Do National Tape
White Fastener, Hook and Loop. 3M ™ Fastener MP3526N/MP3527N Hook and Loop S001 White, 1 in x 5 yd, 0.15 in Engaged Thickness. 3M ª Hook and Loop Fastener MP3526N/MP3527N consists of flexible J-shaped nylon hooks and woven loops which engage each other to form a quick attachment. It... [See More]
- Type: Hook Fastener; Loop Fastener
- Materials: Nylon
from JBC Technologies, Inc.
Our hook and loop is used in assembly closure applications to fasten, seal, and join products together and hold them securely, quietly, and repeatedly. There are many forms and combinations of hook and loop fasteners and multiple vendors that supply it, the most well-known of which is VELCRO ®. [See More]
- Type: Hook Fastener; Loop Fastener; Die Cut or Patch Form
- Materials: Woven Cloth (optional feature); Nonwoven (optional feature)
from Can-Do National Tape
3M ™ Loop Fastener SJ3401. Secure Alternative to Zippers, Screws, Snaps. 3M SJ3401 Loop Fastener is one part of a two part fastener solution designed for great durability and convenient attachment. A non-adhesive fastener. Can be attached with a variety of hot melt adhesives. These fasteners... [See More]
- Type: Loop Fastener
- Materials: Nylon