RoHS Compliant Crystal Filters
from NDK
This is an integrated MCF with a built-in transformer which matchedterminating impedance with MCF impedance. This product can be manufactured according to your requestedterminating impedance. It can be designed and manufactured so that no adjustment is neededin the field. It has stable temperature... [See More]
- Standards and Certifications: RoHS
- Fc: 10700
- Filter Type: Band Pass
- Operating Temperature: -20 to 70
from NDK
Differs from conventional crystal filters, this filter needs no transformer,resulting in a light and compact product, with excellent characteristicsyet still maintains the high Q of crystal. Compact and light. Stable temperature characteristics. Structure highly resistant to vibration and shock. [See More]
- Standards and Certifications: RoHS
- Fc: 10.7 to 10700
- Filter Type: Band Pass
- Operating Temperature: -20 to 70
from NDK
Differs from conventional crystal filters, this filter needs no transformer,resulting in a light and compact product, with excellent characteristicsyet still maintains the high Q of crystal. Compact and light. Stable temperature characteristics. Structure highly resistant to vibration and shock. [See More]
- Standards and Certifications: RoHS
- Fc: 10.7 to 10700
- Filter Type: Band Pass
- Operating Temperature: -20 to 70
from NDK
This is an integrated MCF with a built-in transformer which matchedterminating impedance with MCF impedance. This product can be manufactured according to your requestedterminating impedance. It can be designed and manufactured so that no adjustment is neededin the field. It has stable temperature... [See More]
- Standards and Certifications: RoHS
- Fc: 21400
- Filter Type: Band Pass
- Operating Temperature: -20 to 70
from NDK
This is a crystal filter that supports surface mounting. Adoption of a ceramic containerhas enabled the dimensions of the filter to be 7 Ã —5 Ã —1.35 mm. Supports a widefrequency range. Supports IR reflow and VSP.(Contact us for information on the temperature profile.). [See More]
- Standards and Certifications: RoHS
- Fc: 21.4 to 21400
- Filter Type: Band Pass
- Operating Temperature: -20 to 70
from NDK
Compact and light. Structure highly resistant to vibration and shock. [See More]
- Standards and Certifications: RoHS
- Fc: 21400
- Filter Type: Band Pass
- Operating Temperature: -20 to 70
from NDK
Because this MCF has a built-in transformer, it is possible to match an input/outputcircuit with various impedance values. Stable temperature characteristics. This product can be manufactured according to your requested terminatingimpedance value. Because it has already been completely adjusted, no... [See More]
- Standards and Certifications: RoHS
- Fc: 45000
- Filter Type: Band Pass
- Operating Temperature: -20 to 70
from NDK
Compact and light. Structure highly resistant to vibration and shock. [See More]
- Standards and Certifications: RoHS
- Fc: 45000
- Filter Type: Band Pass
- Operating Temperature: -20 to 70
from NDK
This four-pole crystal filter with a built-in coupling capacitor also supports surfacemounting. Supports surface mounting. (Packed with embossed tape). Built-in coupling capacitor. Excellent shock-resistance. Frequency range Fundamental: 30 to 90 MHz [See More]
- Standards and Certifications: RoHS
- Fc: 45 to 45000
- Filter Type: Band Pass
- Operating Temperature: -20 to 70
from NDK
This compact crystal filter for small antennas has been developed to removeinterference caused by nonlinearity of a receiver and has low insertion loss across awide frequency range. It can be manufactured for a wide frequency range from 40 to 280 MHz. Compact and light. Low insertion loss. Excellent... [See More]
- Standards and Certifications: RoHS
- Fc: 40000 to 170000
- Filter Type: Band Pass
- Operating Temperature: -20 to 70
from NDK
This filter has a wide range of applications from carrier equipment tomeasuring instruments that require particularly high stability and highreliability. Careful consideration to design, part selection, andmanufacturing, all ensure a highly stable and reliable filter.SSB (Single Side Band) filters... [See More]
- Standards and Certifications: RoHS
- Fc: 10000
- Filter Type: Band Pass
- Operating Temperature: -20 to 70
from NDK
This filter has a wide range of applications from carrier equipment tomeasuring instruments that require particularly high stability and highreliability. Careful consideration to design, part selection, andmanufacturing, all ensure a highly stable and reliable filter.SSB (Single Side Band) filters... [See More]
- Standards and Certifications: RoHS
- Fc: 10700
- Filter Type: Band Pass
- Operating Temperature: -20 to 70