Professional Civil Engineering and Architectural Software

26 Results
Industrial Automation Software -- miOPC
from Minebea Intec GmbH

OPC UA (Open Platform Communications Unified Architecture) is a standard for communication in the field of industrial automation - more precisely: a machine-to-machine communication protocol for industrial automation. The server enables cross-operating system data exchange between, for example,... [See More]

  • Use: Professional
  • Licensing: Perpetual
  • Operating System: Windows
  • Deployment: Web-Based
AutoPLANT Equipment V8i
from Bentley Systems, Inc.

You can also open your AutoPLANT Equipment model in the AutoPLANT PIPING application to directly connect PIPING components to your Equipment nozzles. Equipment dialogs are intuitive, and display annotated views of the requested dimensional parameters. You can also connect a series of intelligent... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
AutoPLANT Isometrics V8i
from Bentley Systems, Inc.

AutoPLANT Isometrics can produce intelligent isometric drawings using spec-driven piping design with advanced routing and editing features. You can also create intelligent isometrics from your AutoPLANT PIPING models with the AUTO-ISO utility. The automatic generation of isometrics includes the... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
AutoPLANT Piping V8i
from Bentley Systems, Inc.

AutoPLANT Piping architecture takes advantage of the latest AutoCAD technology to produce intelligent, three-dimensional production models under demanding deadline constraints. Component and drawing controlled data is dynamically linked to an external project database. The database information can... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
AutoPLANT Raceways V8i
from Bentley Systems, Inc.

AutoPLANT Raceways V8i combines speed and power into an intuitive, graphical interface that makes the process of creating models easier than ever. Raceways has been designed to make your job easier by reducing drawing time and automating traditionally time-intensive tasks. Project managers will... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Architecture V8i
from Bentley Systems, Inc.

Bentley Architecture is an advanced, yet intuitive and easy-to-use architectural building information modeling (BIM) application that empowers architects and designers to create with unlimited freedom, to explore more design options, to make better informed design decisions, and to predict costs and... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley AXSYS®.Process V8i
from Bentley Systems, Inc.

In any major plant project, 80 percent of the capital expenditure is committed during the conceptual design phase. Front-End Engineering Design (FEED) must be done correctly to impact capital expenditure and Bentley ’s AXSYS ®.Process is the FEED product to achieve better front-end... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Building Electrical Systems V8i
from Bentley Systems, Inc.

Design automation, industry standard analysis interfaces, interoperability between design disciplines, and building information modeling combine to increase design productivity, optimize design, and maximize quality of AEC electrical projects. Electrical engineers, designers, drafters, and other AEC... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Building Mechanical Systems V8i
from Bentley Systems, Inc.

Bentley Building Mechanical Systems is an advanced, yet intuitive and easy-to-use building information modeling (BIM) application that empowers mechanical engineers to create air-handling and plumbing systems for buildings and industrial plants with unlimited freedom to: Explore more design options. [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Cadastre V8i
from Bentley Systems, Inc.

Bentley Cadastre is an efficient application for creating, maintaining, and analyzing land information. It can address any type of land management requirement, including parcel management and taxation, agricultural land management, easement and right-of-way maintenance. For parcel or cadastre... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley CADscript V8i
from Bentley Systems, Inc.

The CADscript software solution enables the simple generation of professional publication-quality presentation graphics inside MicroStation. Key Feature: CADscript's WYSIWYG operation —What you see on the screen is what you get in the print. Extra control is provided by resymbolization and... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley CloudWorx
from Bentley Systems, Inc.

Bentley CloudWorx quickly delivers accurate and comprehensive as-built models into the hands of designers and engineers. CloudWorx as-built models are generated through a laser scanning process that generates 3D point clouds of such scanned objects as manufacturing and power facilities, buildings,... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Coax V8i
from Bentley Systems, Inc.

Bentley Coax is a robust RF design engineering solution that creates an intelligent coax network model during the design process. Bentley Coax works with Bentley Fiber and Bentley Inside Plant to create an end-to-end network model, allowing an HFC network to be analyzed at any level and ensuring... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Connectors
from Bentley Systems, Inc.

Bentley ProjectWise solutions are ideal for managing and publishing AEC content in a collaborative work environment and offer a powerful extension for third-party enterprise content management (ECM) solutions. ProjectWise understands the complex relationships of AEC content and it is integrated with... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Copper V8i
from Bentley Systems, Inc.

Bentley Copper is an application for engineering, documenting and managing copper telephony networks. As part of Bentley's comprehensive communications solutions, Bentley Copper can be used standalone or with Bentley Fiber and Bentley Inside Plant, allowing end-to-end connectivity management from... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Descartes V8i
from Bentley Systems, Inc.

Bentley Descartes is the only imaging product that is truly integrated with MicroStation. With Bentley Descartes, it is possible to “Attach/View, ” “Edit, ” “Transform/Geo-Reference, ” and “Process ” all raster data in a single application. Bentley... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Electric V8i
from Bentley Systems, Inc.

Bentley Electric capitalizes on Bentley ’s GIS platform to address the facility management, modeling, and maintenance issues that electric utilities encounter in day-to-day operations. It combines the best of GIS and CAD to provide easy layouts and documentation, painless edits, and... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Expert Designer Water V8i
from Bentley Systems, Inc.

Bentley Expert Designer Water improves efficiency and throughput of distribution design by merging network design and work management in a single environment. Bentley Expert Designer Water employs an architecture that is GIS and WMS independent, allowing enterprises to easily integrate it into... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Facilities Inquirer
from Bentley Systems, Inc.

Bentley Facilities Inquirer is a powerful collaboration server that enables you to publish all facilities and asset-related data over the Internet. Bentley Facilities Inquirer enables you to increase the value of AEC content by providing review and reporting access to Bentley Facilities Management... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Facilities Manager
from Bentley Systems, Inc.

Bentley Facilities Manager is a powerful Windows interface for authoring and maintaining all of your facilities-related information. Facilities Manager helps you turn facilities-related data at any level of complexity into a transparent set of current and accurate information. Using the navigation... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Facilities Planner V8i
from Bentley Systems, Inc.

Bentley Facilities Planner allows quick and easy access to information on the location and state of space and assets. It makes this information available on the fly, visualized in a drawing —using 2D or 3D displays, labels or interactive Facility maps —or via alphanumeric reports. [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Facilities V8i
from Bentley Systems, Inc.

Bentley Fiber is a comprehensive solution for designing, documenting, and maintaining outside plant fiber networks. It accommodates all the requisite fiber architectures, including FTTx, in a geospatial environment that provides for detailed engineering calculations performed interactively during... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Interference Manager
from Bentley Systems, Inc.

Bentley Interference Manager is an application for the detection, review and management of component interferences in 3D models. It works with designs created in a wide range of commercial applications and provides summary reporting for each interference, as well as methods for tracking and... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Location Data Manager
from Bentley Systems, Inc.

The physical location of an asset can be specified using a variety of different location referencing methods (LRMs). Bentley Location Data Manager (LDM) manages the information needed to translate these location descriptions from one format to another and performs location translations. It allows... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley Map V8i
from Bentley Systems, Inc.

Bentley Map is a fully-featured GIS designed to address the unique and challenging needs of organizations that map, plan, design, build, and operate the world ’s infrastructure. It enhances underlying MicroStation capabilities to power precision geospatial data creation, maintenance, and... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary
Bentley MAPscript
from Bentley Systems, Inc.

Bentley MAPscript is based on a server/client environment in which all processing is performed on the server. Using this configuration the heavy processing loads associated with plotting large documents from a user ‘s computer are effectively removed. MAPscript is a queue-based system. Queues... [See More]

  • Use: Professional
  • Licensing: Perpetual (optional feature); Subscription (optional feature)
  • Source Code: Proprietary