7-16 RF Band Pass Filters

4 Results
RF Band Pass Filter -- UIYBPF10673F
from UIY Inc.

713 to 748MHz – Band Pass Filter [See More]

  • Connector: SMA; 7/16; 7/16,N,SMA
  • Bandwidth: 713000 to 748000
  • Fc: 650 to 702
  • Insertion Loss: 1.5
Band Pass Filter -- 5o26106735
from 5o.com

Frequency range up to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • Connector: SMA; Type N; 7/16; 7/16,N,SMA
  • Insertion Loss: 1.5
  • Fc: 713 to 748
  • VSWR: 1.5
1 kW UHF DTV Bandpass Filter -- BN 61 63 45
from Spinner Atlanta

Temperature compensated, coax technique, for indoor application [See More]

  • Connector: 7/16
  • Bandwidth: 860000
  • Fc: 470
  • VSWR: 1.22
Interference Filters
from Kaelus

Kaelus Interference Mitigation products provide rejection in the uplink frequency band in a small, cost-effective package. Manufactured to offer outdoor and indoor configurations, Interference Filters improves network performance in environments with a highly congested RF spectrum. Optimize your... [See More]

  • Connector: 7/16
  • Bandwidth: 873 to 960
  • Fc: 850 to 900
  • Insertion Loss: 0.2000 to 2.3