Telephone Telephones and Cellular Phones

59 Results
FT100C-A Weather Resistant Telephones -- FT100C-A
from Federal Signal Corporation - Industrial Signaling and Systems

Teleseal keypad, volume control handset with curly cord. ”Full ” duplex voice operation. Magnetic reed hook switch to reduce parts subject to wear. Encapsulated circuitry impervious to water condensation and dust. Hinge turns on nylon bushings to avoid jamming caused by salt or... [See More]

  • Phone Type: Telephone
FT100C-V Weather Resistant VoIP Telephones -- FT100C-V
from Federal Signal Corporation - Industrial Signaling and Systems

#8221;Full ” duplex voice operation. PoE 802.3af enabled (Power-over-Ethernet) or alternate power source. Compatible with SIP RFC 3261 compliant IP-PBX and Cloud-based servers. Steel powder coated faceplate to eliminate corrosion. Heavy duty G type industrial volume control handset. Rust and... [See More]

  • Phone Type: Telephone
FT200C-A Hazardous Area Telephones -- FT200C-A
from Federal Signal Corporation - Industrial Signaling and Systems

Magnetic reed hook switch to reduce parts subject to wear. Encapsulated circuitry impervious to water and particles. Nylon hinge to prevent jamming caused by salt or corrosion. Spring-loaded door for automatic closure. Surge arrestor to prevent voltage spike damage. Heavy duty industrial handset. [See More]

  • Phone Type: Telephone
FT200C-V Hazardous Area VoIP Telephones -- FT200C-V
from Federal Signal Corporation - Industrial Signaling and Systems

#8220;Full ” duplex voice operation. PoE 802.3af enabled (Power-over-Ethernet) or alternate power source. Compatible with SIP RFC 3261 compliant IP-PBX and Cloud-based servers. Auxiliary Relay to control external devices with multiple control modes. Network web management interface. Steel... [See More]

  • Phone Type: Telephone
FT300A-A/FT350A-A Water Tight Analog Telephones -- FT300A-A
from Federal Signal Corporation - Industrial Signaling and Systems

Water/dust-tight thermoplastic resin enclosure,Type 4X & IP66. Encapsulated circuitry impervious to moisture,dust and corrosion. Waterproof connections & stainless steel fittings for longer life. Corrosion protected and powder coated steel faceplate. FT300A-A has a metal keypads for extended... [See More]

  • Phone Type: Telephone
FT400BX Explosion-Proof Industrial Telephones -- FT400BX
from Federal Signal Corporation - Industrial Signaling and Systems

Industrial Telephone for Hazardous Areas. Hands Free. 2 line alphanumerical display. 10 selectable melodies. NEMA 4X option. IP66 enclosure. CE and UKCA compliant. ATEX and IECEx Approved. Features. Explosion Proof Telephone for Hazardous Areas. Federal Signal's explosion-proof phone model FT400BX... [See More]

  • Phone Type: Telephone
Model FT400A-A Industrial Desk / Wall Telephones - Zone 1 -- FT400A-A
from Federal Signal Corporation - Industrial Signaling and Systems

ATEX/IECEx - Zone 1, Zone 21 certified – T5 & T6 rated. Wide temperature range from -22 °F to +140 °F (-30 °C to +60 °C). IP66, static dissipative, high impact thermoset industrial housing and handset. Reversible base for desktop or wall mount configurations. Audio... [See More]

  • Phone Type: Telephone
Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones -- FT400A-V
from Federal Signal Corporation - Industrial Signaling and Systems

IECEx – Zone 1, Zone 21 certified T4, -22 ° to 140 °F (-30 ° to 60 °C). New OS with web interface to support product configuration easier with logs and status bars, enhanced self-diagnostics, and interactive help. Supports latest security protocols (ie: TLS1.2) while... [See More]

  • Phone Type: Telephone
TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices -- TELC-120
from Federal Signal Corporation - Industrial Signaling and Systems

Available in 120VAC. Horn and strobe signals an incoming call. Activated by ringing voltage (analog telephone only). 100 dBa signal @ 10 ’ (110 dBa @ 1m). Type 1 enclosure. CSA Certified. UL Listed for indoor use. Features. Model TELC Extension Ringer Combination Horn/Strobe can be activated... [See More]

  • Phone Type: Telephone
Ameriphone CLS45i Cordless Amplified Phone with Dual Speakerphone
from Tele-Communication, Inc.

Clarity 76513 Ameriphone CLS45i Cordless Amplified Phone with Dual Speakerphone Amplifies incoming sound up to 40 decibels Clarity Power technology Hearing Aid Compatible Call Waiting Caller ID and Phonebook with 50 name and number memory Speakerphone in both handset and base Large lighted dial pad... [See More]

  • Phone Type: Telephone
Aastra 9120 2-Line Phone -- A1263-0000
from TelephoneStuff.com

For user's with 2-line requirements, busy professionals without clerical help who want great value in a basic business phone. Compatible with Centrex, PBX or standard telephone service. For users who are on the phone extensively and value handsfree operation. Features: - Last number redial. - 2-line... [See More]

  • Phone Type: Telephone
Ameriphone JV35 Amplified Telephone with Talk Back Numbers
from Tele-Communication, Inc.

Adjustable ring tone Adjustable volume control Clarity Power technology Electronic voice repeats each number as it is dialed Extra loud ringer (95+ dB) Increases incoming sounds up to 37 decibels Visual ring indicator The Ameriphone JV35 Amplified Telephone with Braille characters restores the ease... [See More]

  • Phone Type: Telephone
Aastra Meridian 8417 - 2 Line Speakerphone -- 8417
from TelephoneStuff.com

2 Line Speakerphone with conferencing features and 2x16 LCD. Features: - Two separate lines with station conferencing key. - 2x16 adjustable display. - Speakerphone with mute. - Personal Directory for 100 names and numbers. - Eight programmable memory keys for frequently called numbers or feature... [See More]

  • Phone Type: Telephone
Ameriphone VCO (Voice Carry Over) Telephone
from Tele-Communication, Inc.

Clarity 76566 Ameriphone VCO (Voice Carry Over) Telephone Visual ring indicator Built-in text answering machine Supports normal TTY communication (45.5 and 50 baud) Programmable emergency button transmits user's name, address and phone number in text for quick response by emergency services... [See More]

  • Phone Type: Telephone
Aastra Meridian 9316CW - Speakerphone with CID -- 9316CW
from TelephoneStuff.com

Centrex compatible speakerphone with Caller ID and Call Waiting Display makes it ideal for people who wants to manage their time and phone calls. Features: - Caller ID and Call Waiting Display*. - 3x16 adjustable backlit display. - Secured numbers for personal codes. - SuperFlash and Intelligent... [See More]

  • Phone Type: Telephone
Ameriphone XL50 Amplified Telephone
from Tele-Communication, Inc.

Adjustable ring tone Adjustable volume control Amplifies incoming sound up to 60 decibels Clarity Power technology Extra loud ringer (95+ dB) Hearing Aid & ADA Compliant Visual ring indicator The Ameriphone XL50, by Clarity, features Clarity Power technology which makes everyday telephone... [See More]

  • Phone Type: Telephone
Aastra Meridian 9417CW - 2 Line Speakerphone -- 9417CW
from TelephoneStuff.com

2 Line Speakerphone with Caller ID and Call Waiting Display. Features: - Two separate lines with station conferencing key Caller ID and Call Waiting Display*. - 3x16 adjustable backlit display. - Speakerphone with mute. - 100-name and number Call Log*. - SuperFlash and Intelligent Viewing System. -... [See More]

  • Phone Type: Telephone
Asimitel 2500 AR Pandu Armor (desk)
from Tele-Communication, Inc.

Asimitel 2500 AR Pandu Armor (desk) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an... [See More]

  • Phone Type: Telephone
Aastra Powertouch PT480e Big Screen Speakerphone -- A1262-0000-10-01
from TelephoneStuff.com

Single line speakerphone with large, 8 line touchscreen display and caller ID. Aastra LCD Screen Phone Features: - Web Configurator. - Access to display-based interactive services. - Call Display, Visual Call Waiting, and Visual Call Waiting Options. - Speakerphone with mute. - 100-name and number... [See More]

  • Phone Type: Telephone
Asimitel 2500 CP All-Chrome Touch-Tone Desktop Telephone
from Tele-Communication, Inc.

Asimitel 2500 CP All-Chrome Touch-Tone Desktop Telephone Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416... [See More]

  • Phone Type: Telephone
Aastra Single Line Value Telephone -- 9110
from TelephoneStuff.com

The 9110 is a single-line telephone part of the Value Series with a sleek compact design for simple business communication. It is an ideal economical phone solution for lobbies, reception areas, hallways, and other areas where telephone use is occasional. Available in Charcoal and Platinum. [See More]

  • Phone Type: Telephone
Asimitel 2500 CP-A32 All-Chrome Touch-Tone Desktop Telephone with Armored Cord
from Tele-Communication, Inc.

Asimitel 2500 CP-A32 All-Chrome Touch-Tone Desktop Telephone with Armored Cord Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame... [See More]

  • Phone Type: Telephone
Allen Tel 8 Wire Modular Jack for Multi Line Phones with.. -- AT641
from TelephoneStuff.com

8 wire 8 position snap-in jack used in electronic multi-line telephones and other devices requiring an 8 conductor connection. Available keyed or non-keyed and with shorting bars on pins 1-4 and 5-8. [See More]

  • Phone Type: Telephone
Asimitel 2500 MWD Pandu Guest (desk)
from Tele-Communication, Inc.

Asimitel 2500 MWD Pandu Guest (desk) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an... [See More]

  • Phone Type: Telephone
Allen Tel ADA Outdoor Speakerphone -- GB97SNDADA
from TelephoneStuff.com

ADA Outdoor Speakerphone. Speakerphone Feature: - Housing is constructed of die cast aluminum and electrostatically deposited enamel finish. - Braille labels and ID tones. - Two LED lamps to indicate “on ” and “help on the way ”. - Can be used for ring down circuits or single... [See More]

  • Phone Type: Telephone
Asimitel 2500 PLS Pandu Plus (desk)
from Tele-Communication, Inc.

Asimitel 2500 PLS Pandu Plus (desk) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an... [See More]

  • Phone Type: Telephone
Allen Tel ADA Outdoor Telephone -- GB97NADA02
from TelephoneStuff.com

ADA Outdoor Telephone. Features: - Two LED lamps to indicate “ON ” and “HELP ON THE WAY ”. - Housing is constructed of die cast aluminum and electrostatically deposited enamel finish. - Equipped with Braille labels and ID tones. - All housings are equipped with gaskets and... [See More]

  • Phone Type: Telephone
Asimitel 2500 SD Pandu Classic (desk)
from Tele-Communication, Inc.

Asimitel 2500 SD Pandu Classic (desk) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an... [See More]

  • Phone Type: Telephone
Allen Tel Elevator/Hall Speakerphone (ADA Compliant) -- GB555-ADA
from TelephoneStuff.com

Allen Tel Products make it easy for you to comply with the American Disabilities Act as it applies to hall and elevator telephones. Features: - PUSH BUTTON: A push and release push-buton activates the single number dial or a ring-down line to connect the speakerphone to the emergency operator. - 2... [See More]

  • Phone Type: Telephone
Asimitel 2500 SD-911 Pandu 911 (desk)
from Tele-Communication, Inc.

Asimitel 2500 SD-911 Pandu 911 (desk) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an... [See More]

  • Phone Type: Telephone
Allen Tel Elevator/Hall Speakerphone with 2 Minute Auto-.. -- GB555N
from TelephoneStuff.com

Speakerphone with momentary switch that automatically disconnects after two minutes. Fully powered from the telephone line. Features: - Mountable in elevators. - Mounted on a heavy-gauge formed sheetsteel panel finished in black baked enamel. - Designed for flush mounting where a standard wall... [See More]

  • Phone Type: Telephone
Asimitel 2500 SD-ER Pandu Emergency (desk)
from Tele-Communication, Inc.

Asimitel 2500 SD-ER Pandu Emergency (desk) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an... [See More]

  • Phone Type: Telephone
Allen Tel Elevator/Hall Speakerphone with Auto-Dialer/2.. -- GB555SND
from TelephoneStuff.com

Speakerphone with auto-dialer momentary switch that automatically disconnects after two minutes. Fully powered from the telephone line. Features: - 12 digit auto-dialer. - Mountable in elevators. - Mounted on a heavy-gauge formed sheetsteel panel finished in black baked enamel. - Designed for flush... [See More]

  • Phone Type: Telephone
Asimitel 2554 AR Pandu Armor (wall)
from Tele-Communication, Inc.

Asimitel 2554 AR Pandu Armor (wall) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an... [See More]

  • Phone Type: Telephone
Allen Tel Emergency Speakerphone with Automatic Dialer -- GB555SND-ADA
from TelephoneStuff.com

Allen Tel Products make it easy for you to comply with the American Disabilities Act as it applies to Hall And Elevator Telephones. Features: - PUSH BUTTON: A push and release push-button activates the single number dial or a ring-down line to connect the speakerphone to the emergency operator. - 2... [See More]

  • Phone Type: Telephone
Asimitel 2554 CP All-Chrome Touch-Tone Wall-Mount Telephone
from Tele-Communication, Inc.

Asimitel 2554 CP All-Chrome Touch-Tone Wall-Mount Telephone Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call... [See More]

  • Phone Type: Telephone
Allen Tel Galaxy Built-In Speakerphone -- GB2765
from TelephoneStuff.com

Galaxy Built-In Speakerphone offers users real convenience and efficiency. Ideal for family rooms, dens, kitchens and a variety of commercial applications such as motels, hospitals, schools, restaurants, etc. Speakerphone Features: - Provides a speakerphone with Push-on and Push-off operation, fully... [See More]

  • Phone Type: Telephone
Asimitel 2554 CP-A32 All-Chrome Touch-Tone Wall-Mount Telephone with Armored Cord
from Tele-Communication, Inc.

Asimitel 2554 CP-A32 All-Chrome Touch-Tone Wall-Mount Telephone with Armored Cord Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame... [See More]

  • Phone Type: Telephone
Allen Tel Mini Elevator Speakerphone with 11 Digit Single.. -- GB31454SND-ADA
from TelephoneStuff.com

Allen Tel products make it easy for you to comply with the American Disabilities Act as it applies to hall and elevator telephones. Features: - PUSH BUTTON: A push and release push-buton activates the single number dial or a ring-down line to connect the speakerphone to the emergency operator. - 2... [See More]

  • Phone Type: Telephone
Asimitel 2554 MWD Pandu Guest Wall Phone
from Tele-Communication, Inc.

Asimitel 2554 MWD Pandu Guest Wall Phone Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an... [See More]

  • Phone Type: Telephone
Allen Tel Mini Elevator Speakerphone with No Dial -- GB31454-ADA
from TelephoneStuff.com

Allen Tel Products make it easy for you to comply with the American Disabilities Act as it applies to Hall And Elevator Telephones. Features: - PUSH BUTTON: A push and release push-buton activates the single number dial or a ring-down line to connect the speakerphone to the emergency operator. - 2... [See More]

  • Phone Type: Telephone
Asimitel 2554 PLS Pandu Plus (wall)
from Tele-Communication, Inc.

Asimitel 2554 PLS Pandu Plus (wall) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an... [See More]

  • Phone Type: Telephone
Allen Tel Mini-Elevator Speakerphone with Automatic Dialer -- GB31454-SND
from TelephoneStuff.com

Mini-elevator/hall speakerphone equipped with 12 digit programmable automatic dialer, ringer and a 2 minute automatic disconnect. Features: - The line connects when the pushbutton is pressed. - "Timeout" feature that disconnects the call after two minutes. - LED indicates an "Off Hook" condition. -... [See More]

  • Phone Type: Telephone
Asimitel 2554 SD Pandu Classic (wall)
from Tele-Communication, Inc.

Asimitel 2554 SD Pandu Classic (wall) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an... [See More]

  • Phone Type: Telephone
Allen Tel Mini-Elevator/Hall Speaker Phone with 2 Min.. -- GB31454
from TelephoneStuff.com

This phone measures only 7"H x 4.5"W x 2.5"D and is push button operated. Features: - The line connects when the pushbutton is pressed. - 2-minute "Timeout" feature which disconnects the call after two minutes. - LED is provided to indicate an "Off Hook" condition [See More]

  • Phone Type: Telephone
Asimitel 2554 SD-911 Pandu 911 (wall)
from Tele-Communication, Inc.

Asimitel 2554 SD-911 Pandu 911 (wall) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an... [See More]

  • Phone Type: Telephone
Allen Tel Mini-Elevator/Hall Speakerphone -- GB31560
from TelephoneStuff.com

This phone measures only 9.7" H x 4.5" W x 2.5" D and is push button operated. Features: - The line connects when the pushbutton is pressed. - Also have a 2-minute "Timeout" feature which disconnects the call after two minutes. - An LED is provided to indicate an "Off Hook" condition [See More]

  • Phone Type: Telephone
Asimitel 2554 SD-ER Pandu Emergency (wall)
from Tele-Communication, Inc.

Asimitel 2554 SD-ER Pandu Emergency (wall) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an... [See More]

  • Phone Type: Telephone
Allen Tel Outdoor Speakerphone with Auto-Dial/No Housing -- GB25900SND-LH
from TelephoneStuff.com

Speakerphone ("guts" only") with single number speed dial and "Push to Operate" button with 2 minute disconnect. Particularly suited for use on college campuses as well as airports, parking garages and industrial locations. Used in GB90H and GB5955H outdoor weather resistant housings. Note: Not... [See More]

  • Phone Type: Telephone
Asimitel 5500 AD Omnia Auto-Dial (desk)
from Tele-Communication, Inc.

Asimitel 5500 AD Omnia Auto-Dial (desk) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an... [See More]

  • Phone Type: Telephone
Allen Tel Outdoor Speakerphone with Automatic Dialer -- GB97SND
from TelephoneStuff.com

Outdoor Speakerphone with Automatic Dialer is housed in a Weather Resistant Enclosure that is constructed of die cast Aluminum and electrostatically deposited Enamel Finish. Particularly suited for use on College Campuses, Airports, Parking Garages, and Industrial Locations. Note: Not recommended... [See More]

  • Phone Type: Telephone
Asimitel 5500 AD-911 Omnia Auto-Dial 911 (desk)
from Tele-Communication, Inc.

Asimitel 5500 AD-911 Omnia Auto-Dial 911 (desk) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk... [See More]

  • Phone Type: Telephone
Allen Tel Outdoor Speakerphone with Automatic.. -- GB25900SNDXX
from TelephoneStuff.com

The housings are constructed of die cast aluminum and electrostatically deposited tough enamel finish. All housings are equipped with gaskets and the Legend Telephone. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses as well as... [See More]

  • Phone Type: Telephone
Asimitel 5500 AD-ER Omnia Auto-Dial Emergency (desk)
from Tele-Communication, Inc.

Asimitel 5500 AD-ER Omnia Auto-Dial Emergency (desk) Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to... [See More]

  • Phone Type: Telephone
Allen Tel Outdoor Speakerphone with No Dial Pad -- GB97NXX
from TelephoneStuff.com

Outdoor Speakerphone with No Dial Pad is housed in a Weather Resistant Enclosure that is constructed of die cast Aluminum and electrostatically deposited Enamel Finish. Particularly suited for use on College Campuses, Airports, Parking Garages, and Industrial Locations. Note: Not recommended for... [See More]

  • Phone Type: Telephone
Asimitel 5500 CP All-Chrome No-Dial Desktop Telephone
from Tele-Communication, Inc.

Asimitel 5500 CP All-Chrome No-Dial Desktop Telephone Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to... [See More]

  • Phone Type: Telephone
Allen Tel Outdoor Speakerphone with No Dial Pad/Stainless.. -- GB25900NXX
from TelephoneStuff.com

The housings are constructed of die cast aluminum and electrostatically deposited tough enamel finish. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses as well as airports, parking garages and industrial locations. Note: Not... [See More]

  • Phone Type: Telephone
Asimitel 5500 CP-A32 All-Chrome No-Dial Desktop Telephone with Armored Cord
from Tele-Communication, Inc.

Asimitel 5500 CP-A32 All-Chrome No-Dial Desktop Telephone with Armored Cord Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame... [See More]

  • Phone Type: Telephone
Allen Tel Outdoor Speakerphone with Tone Dial - Enclosed.. -- GB25900D
from TelephoneStuff.com

Outdoor Speakerphone with Tone Dial - Enclosed in Weather Resistant Housing includes "Push to operate" button with 2 minute disconnect. Housing constructed of die cast aluminum and electrostatically deposited tough enamel finish. Particularly suited for use on college campuses as well as airports,... [See More]

  • Phone Type: Telephone