Refracting Telescopes
from Tele Vue Optics, Inc.
Specifications. TV - NP101TypeAPO (Nagler-Petzval) Refractor. (Elements/Groups: 4/2). Objective (mm) 101. Focal Length (mm) 540. Focal Ratio (f/#) 5.4. Drawtube/Focuser2-inch, rack/pinion. Length OTA (inch) 26.1. Length with diagonal (inch) 29 (with 2-inch diagonal). Weight OTA/Std. Config (lbs) 9 /... [See More]
- Telescope Type: Refracting
- Focal Length: 540
- Aperture: 101
- Magnification: 250
from Tele Vue Optics, Inc.
Specifications. TV - 60TypeAPO (Doublet) Refractor. (Elements/Groups: 2/1). Objective (mm) 60. Focal Length (mm) 360. Focal Ratio (f/#) 6. Drawtube/Focuser1 ¼-inch, helical. Length OTA (inch) 10. Length with diagonal (inch) 12 (with 1 ¼-inch diagonal). Weight OTA/Std. Config (lbs) 3 /... [See More]
- Telescope Type: Refracting
- Focal Length: 360
- Aperture: 60
- Magnification: 150
from Tele Vue Optics, Inc.
Specifications. TV - 60isTypeAPO (Doublet) Refractor. (Elements/Groups: 2/1). Objective (mm) 60. Focal Length (mm) 360. Focal Ratio (f/#) 6. Drawtube/Focuser2-inch, Focusmate dual-speed rack/pinion. Length OTA (inch) 10. Length with diagonal (inch) 11.5 (with reducer installed). Weight OTA/Std. [See More]
- Telescope Type: Refracting
- Focal Length: 360
- Aperture: 60
- Magnification: 150
from Tele Vue Optics, Inc.
Specifications. TV - 76TypeAPO (Doublet) Refractor. (Elements/Groups: 2/1). Objective (mm) 76. Focal Length (mm) 480. Focal Ratio (f/#) 6.3. Drawtube/Focuser2-inch, Focusmate dual-speed rack/pinion. Length OTA (inch) 14.5. Length with diagonal (inch) 17.4 (with 2-inch diagonal). Weight OTA/Std. [See More]
- Telescope Type: Refracting
- Focal Length: 480
- Aperture: 76
- Magnification: 200
from Tele Vue Optics, Inc.
Specifications. TV - 85TypeAPO (Doublet) Refractor. (Elements/Groups: 2/1). Objective (mm) 85. Focal Length (mm) 600. Focal Ratio (f/#) 7. Drawtube/Focuser2-inch, Focusmate dual-speed rack/pinion. Length OTA (inch) 19. Length with diagonal (inch) 21.9 (with 2-inch diagonal). Weight OTA/Std. Config... [See More]
- Telescope Type: Refracting
- Focal Length: 600
- Aperture: 85
- Magnification: 225