Skate Wheel Conveyor Unit Handling Conveyors
from Ashland Conveyor Products
Skatewheel Spurs are used to divert products from one conveying line to another. Straight spurs are listed at 30 and 45 degrees. Curved spurs are listed in 90 degrees only. All spurs must be specified as either right hand or left hand. For example a left hand 12 " OAW 30 degree straight would... [See More]
- Conveyor Type: Gravity Conveyor; Skate Wheel
from Raymond Handling Consultants, L.C.
SKATE WHEEL CONVEYORS [See More]
- Conveyor Type: Skate Wheel
from Omnitrack Corp.
Omnitrack Flexible Conveyors - versatile & mobile conveyor modules. Compact conveyors extend up to 3.6 times their retracted length & sturdy castors are then locked once positioned. All models are height adjustable & assembled with either Skatewheels (for at based items & tighter... [See More]
- Conveyor Type: Gravity Conveyor; Skate Wheel
- Load Capacity: 55
from Ashland Conveyor Products
Skatewheel Spurs are used to divert products from one conveying line to another. Straight spurs are listed at 30 and 45 degrees. Curved spurs are listed in 90 degrees only. All spurs must be specified as either right hand or left hand. For example a left hand 12 " OAW 30 degree straight would... [See More]
- Conveyor Type: Gravity Conveyor; Skate Wheel
from Raymond Handling Consultants, L.C.
WHITE NYLON WHEEL CONVEYORS [See More]
- Conveyor Type: Skate Wheel
from Ashland Conveyor Products
Gravity Skatewheel Conveyor is used to transport lightweight packages or for operation that required lightweight sections. Primarily they are used in shipping departments, stocking areas, assembly lines, etc. Hook & rod couplers along with tripod supports make it ideal for temporary set-up [See More]
- Conveyor Type: Gravity Conveyor; Skate Wheel