Slate Roofing Materials

5 Results
Luxury Roofing Shingles -- Symphony™
from CertainTeed Corporation

Symphony composite slate shingles is a masterpiece of synthetic slate design with enduring qualities of tooled craftsmanship, natural beauty, and harmony. Symphony is a specially-engineered composite roofing shingle that mimics the look and feel of natural slate, but is lighter, more durable and a... [See More]

  • Material: Slate
  • Types: Shingles
  • Application: Residential
Birkdale Fibre Cement Slate
from Marley Eternit Limited

The popular Birkdale fibre cement slate can be used for low pitch designs down to 15 ° (with hook fixing)* offering the designer and contractor more flexible aesthetic and installation options. The hook fixing method is specifically for 15 ° - 20 ° pitches for moderate exposure roofs. [See More]

  • Material: Concrete; Slate
  • Types: Tile
  • Application: Commercial; Residential
Duo Edgemere Interlocking Slate
from Marley Eternit Limited

If you like the slim looks of Edgemere, but would prefer the appearance of a smaller format slate, then Duo Edgemere could offer you the perfect solution. The addition of a mock-bond down the centre of the tile combined with a broken bond laying technique, effectively creates this illusion. Laying... [See More]

  • Material: Concrete; Slate
  • Types: Tile
  • Application: Commercial; Residential
Edgemere Interlocking Slate
from Marley Eternit Limited

Edgemere offers you the perfect combination: an attractive appearance at a surprisingly attractive price. The clean and precise ‘slate-like' appearance is enhanced by the thin leading edge and a broken-bond laying technique. At only 18mm thick, Edgemere is sleek and greatly increases kerb... [See More]

  • Material: Concrete; Slate
  • Types: Tile
  • Application: Commercial; Residential
Garsdale Fibre Cement Slate
from Marley Eternit Limited

Garsdale slates feature a detailed textured surface and crisp square edge. Versatile and easy to install making them a favourite with both architects and contractors alike. Garsdales have been chosen on numerous projects to satisfy both facade and roofing requirements, such as Broxden Dental Centre... [See More]

  • Material: Concrete; Slate
  • Types: Tile
  • Application: Commercial; Residential