Recycling Balers

15 Results
BCB2003 ExtractPack Vertical Baler
from Harmony Enterprises, Inc.

The ExtractPack is Ideal for: Office Development. Hotels/Motels. Hospitals/Nursing Homes. Restaurants. Department Stores. And Many Other Industrial/Commercial Applications. The ExtractPack, the first baler of its kind to combine baling and draining out-of-date beverage containers in one step. [See More]

  • Applications: Cans / Bottles; Recycling
  • Cycle Time: 45
  • Maximum Operating Force: 28.27
  • Bale / Compact Weight: 229
AT-844242-10100A
from Marathon Equipment Company

Heavy duty body frame, fully automatic, multi-material processing [See More]

  • Applications: Cans / Bottles; Fibrous Materials / Textiles; Metals; Paper / Corrugated; Plastics; Recycling; Scrap / Solid Waste; Wood Chips / Biomass
  • Cycle Time: 11
  • Maximum Operating Force: 98.15
  • Bale / Compact Weight: 2200
H60 Horizontal Baler
from Harmony Enterprises, Inc.

The H60XL offers all the features you would expect from a Multi Material baler making extremely dense, mill ready bales of cardboard, plastic and non-ferrous metals, reducing shipping and handling costs. Loaded with features, and built to provide years of durable service in the harshest... [See More]

  • Applications: Cans / Bottles; Recycling
  • Bale / Compact Weight: 1200
  • Cycle Time: 48
  • Bale / Chamber Size (LxWxH): 30" X 60" X up to 48"
M30HD Vertical Baler
from Harmony Enterprises, Inc.

A heavy duty down stroke baler, used in baling recyclable materials such as: Corrugated Cardboard, PET Plastic, Aluminum Cans. The M30HD Vertical Baler is ideal for: Convenience Stores, Office Developments, Motels/Hotels, Hospitals/Nursing Homes, Restaurants, Department Stores and many other... [See More]

  • Applications: Cans / Bottles; Recycling
  • Cycle Time: 37
  • Maximum Operating Force: 20.68
  • Bale / Chamber Size (LxWxH): 24" x 30"x up to 30"
M30STD Vertical Baler
from Harmony Enterprises, Inc.

A standard down stroke baler, used in baling recyclable materials such as: Corrugated Cardboard, PET Plastic, Shrink Wrap, Steel Cans, Aluminum Cans. The M30STD is ideal for: Convenience Stores, Office Developments, Motels/Hotels, Hospitals/Nursing Homes, Restaurants, Drug Stores and many other... [See More]

  • Applications: Cans / Bottles; Recycling
  • Cycle Time: 23
  • Maximum Operating Force: 7.08
  • Bale / Chamber Size (LxWxH): 24" x 30" x up to 25"
M42BC Vertical Baler
from Harmony Enterprises, Inc.

A portable stockroom down stroke baler, used in baling recyclable materials such as: Corrugated Cardboard, PET Plastic, Aluminum Cans, Shrink Wrap. The M42BC fits into tight spaces and low ceilings other balers cannot. The M42BC baler is ideal for: Convenience Stores, Office Developments,... [See More]

  • Applications: Cans / Bottles; Recycling
  • Cycle Time: 11
  • Maximum Operating Force: 12.57
  • Bale / Compact Weight: 180
M42HD Vertical Baler
from Harmony Enterprises, Inc.

A portable stockroom down stroke baler, used in baling recyclable materials such as: Corrugated Cardboard, PET Plastic, Aluminum Cans, Shrink Wrap. The M42HD Vertical Baler fits into tight spaces and low ceilings other balers cannot. The M42HD Vertical Baler is ideal for: Convenience Stores, Office... [See More]

  • Applications: Cans / Bottles; Recycling
  • Cycle Time: 37
  • Maximum Operating Force: 20.68
  • Bale / Compact Weight: 300
M48MP Vertical Baler
from Harmony Enterprises, Inc.

The M48MP Vertical Baler is Ideal for: Recycling Centers. Transfer Stations. Super Markets. Hotels/Motels. Department Stores. Manufacturing Facilities. Colleges or Universities. Military Bases. Industrial/Commercial Sites. Shopping Centers. The M48MP Vertical Baler's Benefits: Fits into tight spaces... [See More]

  • Applications: Cans / Bottles; Recycling
  • Cycle Time: 23
  • Maximum Operating Force: 18.29
  • Bale / Compact Weight: 500
M60CB Vertical Baler
from Harmony Enterprises, Inc.

The M60CB Cardboard Baler is Ideal for: Retail Chains. Hotels/Motels. Department Stores. Manufacturing Facilities. Colleges/Universities. Military Bases. Hospitals. The M60CB Cardboard Baler Benefits: Reduces cardboard disposal costs. Easy to Operate. Improves your business appearance and increases... [See More]

  • Applications: Cans / Bottles; Recycling
  • Cycle Time: 49
  • Maximum Operating Force: 28.27
  • Bale / Compact Weight: 1100
M60MD Vertical Baler
from Harmony Enterprises, Inc.

A Manual, Door down stroke baler, used for baling recyclable materials such as: Corrugated Cardboard, Foam, Shrink Wrap, Films and other solids. The M60MD is ideal for: Shopping Centers, Super Markets, Hotels/Motels, Hospitals/Nursing Homes, Military Bases, Department Stores and many other... [See More]

  • Applications: Cans / Bottles; Recycling
  • Bale / Compact Weight: 800
  • Cycle Time: 33
  • Bale / Chamber Size (LxWxH): 30" x 60" x up to 30" High
M60STD Vertical Baler
from Harmony Enterprises, Inc.

The M60STD Vertical Baler is Ideal for: Recycling Centers. Transfer Stations. Super Markets. Hotels/Motels. Department Stores. Manufacturing Facilities. Colleges or Universities. Military Bases. Industrial/Commercial Sites. Shopping Centers. The M60STD Vertical Baler's Benefits: Reduces recycling... [See More]

  • Applications: Cans / Bottles; Recycling
  • Cycle Time: 49
  • Maximum Operating Force: 28.27
  • Bale / Compact Weight: 1100
M72HD Vertical Baler
from Harmony Enterprises, Inc.

The M72HD High Density Vertical Baler The best in maximum space and labor efficiency. The M72HD is the most productive vertical baler on the market today. Its incredibly fast 28 second cycle time and large 40 x 72 x 40 inch charge chamber allows one to bale over 2,000 lbs. of cardboard per hour. The... [See More]

  • Applications: Cans / Bottles; Recycling
  • Cycle Time: 28
  • Maximum Operating Force: 46.18
  • Bale / Compact Weight: 1300
S60XD Vertical Baler
from Harmony Enterprises, Inc.

Extra Density down stroke baler, used for baling recyclable materials such as: Corrugated Containers, Newspaper, Aluminum Cans. The incredible density achieved by the deep penetration, to within 10" of the floor, and the 92,360 pounds of force generated by the compression ram, insures that you will... [See More]

  • Applications: Cans / Bottles; Recycling
  • Cycle Time: 39
  • Maximum Operating Force: 46.18
  • Bale / Chamber Size (LxWxH): 30" x 60" x 48"
SSHB Horizontal Baler
from Harmony Enterprises, Inc.

The SSHB baler gives you plenty of functionality and a broad range of baling and extracting options, along with a wide array of expansion options. The SSHB baler features a host of standard and cutting edge technology along with extreme high pressure crushing capability to extract and bale for the... [See More]

  • Applications: Cans / Bottles; Recycling
  • Technology: Hydraulic
  • Maximum Operating Force: 48.11
T60XD Vertical Baler
from Harmony Enterprises, Inc.

Put the power of the T60XD Vertical Baler to work for you. With a T60XD, there is no need for a high cost, space wasting horizontal balers. The T60XD is the vertical baler that simply gets it done!. For 35 years Harmony Enterprises has stood for the best in solid waste and recycling equipment. [See More]

  • Applications: Cans / Bottles; Recycling
  • Cycle Time: 30
  • Maximum Operating Force: 118
  • Bale / Chamber Size (LxWxH): 30" x 60"x up to 48"