Electronics / Semiconductor Shrink Wrap Machines

4 Results
DEM Series Combination Shrink System -- DEM 450
from PAC Machinery Group

The DEM 450 combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The DEM 450 series can be used for a wide range of products thanks to its precise temperature and speed controls. Operation is simple and efficient. Our DEM... [See More]

  • Industry: Electronics; Industrial / General Use
  • Type: Manual (optional feature); SemiAuto (optional feature)
  • Packaging: Bag
  • Features: Feeder; Precise Temperature & Speed Controls
Continuous Motion Horizontal Shrink Wrapper -- HC37
from nVenia LLC

The HC37 horizontal shrink wrapper is ideal for completely overwrapping individual products at speeds up to 80 packages per minute. The HC37 bottom overlap shrink wrapper creates visually appealing packages for retail display while increasing your product protection. The complete overwrap ensures... [See More]

  • Industry: Cosmetic; Electronics; Food; MusicVideo; Pharm; Industrial / General Use
  • Rate: 80
  • Packaging: Can; Games, Toys, Linens, CDROMs
  • Type: Automatic
Dempack™ Shrink Wrap System -- Model H18
from PAC Machinery Group

The Dempack H18 is a combination seal/shrink machine for moderate production quantities for a wide variety of industries including cds and bakery goods. The H18 operates with a shrink hood instead of a tunnel. The hood is closed by an electronic hold-down magnet during the film sealing and... [See More]

  • Industry: Auto; Cosmetic; Electronics; Food; Garment; Household; MusicVideo; Pharm; Stationary; Tobacco; Industrial / General Use
  • Rate: 5
  • Packaging: Blister; Shrink Film
  • Type: Manual
F-Auto Series -- DEM F-Auto L Sealer
from PAC Machinery Group

The DEM F-Auto fully automatic combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The F-Auto series can be used for a wide range of products thanks to its precise temperature and speed controls. Operation is simple and... [See More]

  • Industry: Electronics; Food; Household; Wholesale Trade, Publishing; Industrial / General Use
  • Type: Automatic
  • Packaging: Bag
  • Features: Feeder; Adjustable Temperature and Speed