Copper, Brass or Bronze Alloy Master Alloys and Alloying Additives
from Rhenium Alloys, Inc.
Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]
- Metal / Alloy System: Tungsten; Copper
- Type / Function: Alloying - Master Alloy
from Belmont Metals, Inc.
Copper Master Alloys. with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium. Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of... [See More]
- Metal / Alloy System: Copper
- Type / Function: Alloying - Master Alloy
from Belmont Metals, Inc.
Lithium Copper. Featuring 2% Lithium Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms. Belmont 2% Lithium Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based... [See More]
- Metal / Alloy System: Copper
- Type / Function: Deoxidation / Killing Agent
from Belmont Metals, Inc.
Boron Copper. Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms. Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is... [See More]
- Metal / Alloy System: Copper
- Type / Function: Deoxidation / Killing Agent