Two-Row Tapered Tapered Roller Bearings
from NSK Americas
NSK Taper Roller Bearings support high radial loads and axial loads in a single direction and are available in two and four row versions which are capable of taking axial loads in either direction. Tapers can be supplied with high strength cages (optimized designs) and in a range of advanced special... [See More]
- Type: Single Row Tapered; Two Row Tapered; Four Row Tapered
- Rolling Element: Steel
- Outside Diameter: 98.4253
- Features: Prelubricated (optional feature)
from SKF/North America
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment,... [See More]
- Type: Two Row Tapered
- Bore: 15.1250
- Design Units: Metric
- Outside Diameter: 21.5000
from SKF/Global
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]
- Type: Two Row Tapered
- Bore: 1.3780
- Design Units: Metric
- Outside Diameter: 2.4409
from Timken Company (The)
SR bearings are made to a standard setting range, based on Timken's Set-Right ™ automated setting technique, and are suitable for most industrial applications. They have two spacers and an optional snap-ring for axial location. Because both types are made from popular sizes of single-row... [See More]
- Type: Two Row Tapered
- Outside Diameter: 2.4409 to 11.8110
- Bore: 1.0625 to 7.8740
from SKF/North America
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be... [See More]
- Type: Two Row Tapered
- Bore: 2.5591
- Design Units: Metric
- Outside Diameter: 4.7244
from Timken Company (The)
TDI bearings have a one-piece double inner race and two single outer races and are typically supplied complete with an outer race spacer as a pre-set assembly. The bearing can be used at fixed positions on rotation shaft applications. For rotating housing application it can be used to float on the... [See More]
- Type: Two Row Tapered
- Outside Diameter: 1.2000 to 96.8504
- Bore: 1.0000 to 47.2500
from Timken Company (The)
The configuration of the TDO provides a wide effective bearing spread, making it ideal for applications in which overturning moments are a significant load component. TDO bearings can be used in fixed positions or allowed to float in the housing bore. Size range: ID 25.400 mm to 1200.150 mm (1.0000... [See More]
- Type: Two Row Tapered
- Outside Diameter: 1.2000 to 96.8504
- Bore: 1.0000 to 47.2500
from Timken Company (The)
With the highest life ratings in the industry verified by Germanischer Lloyd, the new UltraWind series of bearings provides a cost-conscious, simplified drive train for main-shaft wind turbine designs (both gear and gearless). Ideal for original equipment manufacturers developing multi-megawatt wind... [See More]
- Type: Two Row Tapered
from Timken Company (The)
TNA bearings are similar to the TDO, but the inner race narrow faces are extended to abut and eliminate the need for a separate inner race spacer. Supplied with an in-built clearance to give a standard setting range, these bearings provide a solution for many fixed or floating bearing applications... [See More]
- Type: Two Row Tapered
- Outside Diameter: 1.2000 to 96.8504
- Bore: 1.0000 to 47.2500
from Timken Company (The)
The Timken ® UNIPAC ™ is a two-row tapered roller bearing package fitted with advanced seals and lubricated with the latest in premium multi-purpose grease. UNIPAC is used in medium and heavy truck applications where weight reduction is essential. Size range: Standard bore sizes are 68mm,... [See More]
- Type: Two Row Tapered
- Features: Prelubricated
- Bore: 2.6772 to 3.5433
- Application: Automotive
from Timken Company (The)
The Timken UNIPAC-PLUS is a two-row tapered roller bearing package fitted with advanced seals and lubricated with the latest in premium multi-purpose grease. UNIPAC-PLUS is used in medium and heavy truck applications where weight reduction is essential. Size range: Standard bore sizes are 68mm,... [See More]
- Type: Two Row Tapered
- Features: Prelubricated
- Bore: 2.6772 to 3.5433
- Application: Automotive