Keypad Access Control Systems
from EMX Industries, Inc.
The KPX 100 is a dual relay output, programmable keypad. With its durable back-lit, all metal key buttons and a rugged metal housing, the KPX 100 is designed to handle high traffic and harsh environments. The keypad fits on gooseneck mounts or on posts and walls. The KPX 100 Keypad has many features... [See More]
- Technology Type: Keypad
- Industry: Building and Construction; Defense and Security; Hospitality
- Access Type: Physical Access
from EMX Industries, Inc.
EMX ’s new stand alone proximity reader is appropriate for use on gates or doors where there is need for resistance to climactic conditions. Benefits include: Supports up to 2000 users. Low energy consumption. Can be used on solar installations. Option of using a built-in contact for doorbell... [See More]
- Technology Type: Keypad
- Industry: Building and Construction; Defense and Security; Hospitality
- Access Type: Physical Access
from EMX Industries, Inc.
The CR-2000 Waterproof Wiegand Card Reader and Keypad provides secure access control for up to 2,000 users via pass cards and/or individual user pass codes. The CR-2000 Card Reader uses RFID induction technology to communicate with contactless Mifare smart cards. Secured in a waterproof metal... [See More]
- Technology Type: Keypad
- Industry: Building and Construction; Defense and Security; Hospitality
- Access Type: Physical Access