Aluminum Stairs and Stairways

3 Results
Kee Walk
from Kee Safety Inc.

Kee ® Walk provides a safe, anti-slip, level walking surface for anyone who needs to access a roof in the course of their work. It provides a clear demarcation route which protects the roof surface from unnecessary damage and uniformly distributes the pedestrian load across its surface. [See More]

  • Material: Aluminum; Plastic; Other; Nylon
  • Industry: Commercial; Industrial; Residential
  • Stair Type: Straight; Other Stair Type; Roof Top
  • Depth: 4.92 to 9.84
Access Scaffolding / Stairway Towers
from Layher, Inc.

Layher stairway towers are constructed utilizing standard Allround ® Scaffolding vertical standards, ledgers, diagonals and decks and a few additional components —stairway stringers, deck locking clamps and handrails. Stair towers have standard layouts of 10, 12 or 16 legs. All Layher... [See More]

  • Material: Aluminum
  • Industry: Industrial
  • Stair Type: Other Stair Type; Scaffolding Stairway
Aluminum Stairway with Platform
from Layher, Inc.

A safe and permanently fitted access. Wherever material, equipment and machinery have to be stored or operated at a height. Rapid working is assured by convenient and effortless movement even with loads.Special stile made of strong aluminium section. Step profile grooved for sure footing. Handrail... [See More]

  • Material: Aluminum
  • Industry: Industrial
  • Stair Type: Straight
  • Height: 12.8