Ethernet Port Programmable Automation Controller (PAC) Systems

10 Results
Modular Programmable Automation Controller -- iQ Platform
from Mitsubishi Electric Automation, Inc.

The iQ Platform unifies all of the Mitsubishi Electric automation disciplines into a one-of-a-kind modular Programmable Automation Controller (PAC). The iQ Platform is the only PAC capable of integrating individual Sequence, Motion, CNC, and Robot control onto a single back-plane rack. Based on the... [See More]

  • Ports / Interfaces: Ethernet; RS232; USB
  • PAC Module: Analog I/O Module; Digital I/O Module
  • Applications: General Purpose; Motion Control; Machine Control
  • Backplane Slots: 2 (optional feature); 3 (optional feature); 5 (optional feature); 8 or 12
Complete Solution For Process And Automation Control -- ePCLogic400
from Gefran

Complete solution for process and automation control. PLC function, visualization and communication combined in a single modular product. Available with different CPU and IO modules and able to provide a scalable offer for different application needs. Single programming tool. IOs resource locally... [See More]

  • Ports / Interfaces: Ethernet; RS232; RS485; USB
  • PAC Module: Analog I/O Module; Counter Module; Graphing
  • Applications: General Purpose
  • Network and Connectivity: Ethernet / TCP/IP; CANbus
SNAP PAC Ethernet Brain -- SNAP-PAC-EB1
from Opto 22

The SNAP-PAC-EB1 brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB1 can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The... [See More]

  • Ports / Interfaces: Ethernet
  • PAC Module: Analog I/O Module; Digital I/O Module
  • Applications: General Purpose
  • Network and Connectivity: Ethernet / TCP/IP
Programable Controller -- MELSEC iQ-R
from Mitsubishi Electric Automation, Inc.

The iQ-R is a full featured control platform with fast processing speeds, network and module synchronization, and multi-discipline control. The advanced design of the iQ-R enables users to lead their industries with superior machine performance and productivity. A multitude of CPU and I/O module... [See More]

  • Ports / Interfaces: Ethernet
  • Network and Connectivity: Ethernet / TCP/IP
  • Applications: General Purpose; Machine Control
SNAP PAC Ethernet Brain -- SNAP-PAC-EB1-FM
from Opto 22

The SNAP-PAC-EB1-FM brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB1-FM can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The... [See More]

  • Ports / Interfaces: Ethernet
  • PAC Module: Analog I/O Module; Digital I/O Module
  • Applications: General Purpose
  • Network and Connectivity: Ethernet / TCP/IP
Programable Controller -- MELSEC-Q
from Mitsubishi Electric Automation, Inc.

The MELSEC-Q Series sets the standard for speed, precision, and performance. Multi-disciplinary in design, the Q Series offers a broad spectrum of automation capabilities from basic sequence control to process/redundant, motion and PC-based control functions. Flexible and expandable, you can mix and... [See More]

  • Ports / Interfaces: Ethernet
  • Network and Connectivity: Ethernet / TCP/IP
  • Applications: General Purpose; Motion Control; Machine Control
SNAP PAC Ethernet Brain -- SNAP-PAC-EB1-W
from Opto 22

The SNAP-PAC-EB1-W brain provides the same features as the SNAP-PAC-EB1 and adds a wireless LAN interface as well. An I/O and communications processor for your control system, the SNAP-PAC-EB1-W is designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series... [See More]

  • Ports / Interfaces: Ethernet; Wireless
  • PAC Module: Analog I/O Module; Digital I/O Module
  • Applications: General Purpose
  • Network and Connectivity: Ethernet / TCP/IP; Wireless
SNAP PAC Ethernet Brain -- SNAP-PAC-EB2
from Opto 22

The SNAP-PAC-EB2 brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB2 can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The... [See More]

  • Ports / Interfaces: Ethernet
  • PAC Module: Analog I/O Module; Digital I/O Module
  • Applications: General Purpose
  • Network and Connectivity: Ethernet / TCP/IP
SNAP PAC Ethernet Brain -- SNAP-PAC-EB2-FM
from Opto 22

The SNAP-PAC-EB2-FM brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB-FM2 can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The... [See More]

  • Ports / Interfaces: Ethernet
  • PAC Module: Analog I/O Module; Digital I/O Module
  • Applications: General Purpose
  • Network and Connectivity: Ethernet / TCP/IP
SNAP PAC Ethernet Brain -- SNAP-PAC-EB2-W
from Opto 22

The SNAP-PAC-EB2-W brain provides the same features as the SNAP-PAC-EB2 and adds a wireless LAN interface as well. An I/O and communications processor for your control system, the SNAP-PAC-EB2-W is designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series... [See More]

  • Ports / Interfaces: Ethernet; Wireless
  • PAC Module: Analog I/O Module; Digital I/O Module
  • Applications: General Purpose
  • Network and Connectivity: Ethernet / TCP/IP