Non-Inductive Dynamic Braking Resistors (DBRs)

2 Results
UL Approved High Power, Wire Wound, Metal Clad Resistor -- ULH
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 60W to 500W. Resistance range 0.1 Ω to 6.8K Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]

  • Features: Non-Inductive
  • Resistance Range: 0.1000 to 6800
  • Configuration: Single Resistor
  • Tolerance: 2 to 10
UL Approved High Power, Wire Wound, Metal Clad Resistors -- ULM
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Resistance range 0.3 to 144 ohms. Terminals or leads. Fully customizable. Wattage Range 1600 to 2800 Watts. Over temperature protection available. Available in Inductive or... [See More]

  • Features: Non-Inductive
  • Resistance Range: 0.3000 to 135
  • Configuration: Single Resistor
  • Tolerance: 1 to 10