Pad-Mounted Harmonic Mitigating Transformers

3 Results
Transformers
from Schneider Electric

From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]

  • Mounting: Chassis; Pad-Mounted
  • Input Voltage: 230 to 69000
  • Other Transformer Types / Applications: Three Phase Transformers; Single Phase Transformer
  • Power Rating (VA): 225 to 2.00E7
Harmonic Mitigating Transformers: 480 Delta Primary Volts - 208Y/120 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Many of today's electronic devices are non-linear loads generating high levels of harmonic currents that are then fed back onto your distribution system. This waveform distortion results in overheating of motors and transformers, increased neutral currents and malfuntion/damage to other equipment on... [See More]

  • Mounting: Pad-Mounted
  • Input Voltage: 480
  • Winding Turns: Step-Down Transformer
  • Power Rating (VA): 30000 to 225000
TransMax® (Copper) Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer -- HLTM015
from Harmonics Limited

The TransMax ® integrates its patented HSS ® technology with a TP-1 rated transformer to prevent activation of the damaging 3rd harmonic current which wastes usable energy, reduces system capacity, causes excess heat, and costs more to operate. Moreover, there is no need to oversize... [See More]

  • Mounting: Pad-Mounted
  • Secondary Current Rating: 42
  • Input Voltage: 480
  • Power Rating (VA): 15000