Gun / Torch Oxy-fuel Cutting and Welding Equipment

10 Results
Combination Torch -- OXWELD CW-23
from ESAB Welding and Cutting Products

Injector style cutting attachment great for lower inlet pressures. Features. Ease-on control of cutting oxygen flow for smoother starts. Adapts W-17 torch to oxy-fuel cutting, wide range of applications — also effective for pad washing, gouging and rivet washing. Flip-over cutting lever for... [See More]

  • Equipment Type: Gun / Torch
  • Thickness Capability: 1/16-8"
Fabrication Cutting 3D Link Bevel Head
from Advance Cutting Systems, Inc.

Fully integrated initial height sensing using ohmic contact. Real time arc voltage height control with arc voltage tracking within 0.1 arc volts. Automatic kerf detection technology eliminates the need to lock out the height control when crossing the kerf or cornering. Real time monitoring of height... [See More]

  • Equipment Type: Gun / Torch
  • Material Capability: Metal
Oxy-Fuel Torches
from Miller Electric Manufacturing Co.

Oxy fuel welding, also known as gas welding or oxyacetylene welding, is a process that uses oxygen and gases such as acetylene, propylene, or propane, to weld and cut metal. Miller offers gas equipment to completely outfit your oxy fuel needs – including outfits, regulators, torches, tips and... [See More]

  • Equipment Type: Gun / Torch
  • Thickness Capability: Up to 24 in
Combination Torch -- OXWELD W-17
from ESAB Welding and Cutting Products

Features. Industry's favorite heavy-duty welding torch. Handles practically all braze-welding or fusion-welding applications. Enough heat for most annealing, bending, forming and straightening jobs. Does hard facing quickly and economically. Operates on low and medium pressure fuel gases. Built to... [See More]

  • Equipment Type: Gun / Torch
Combination Torch -- PUROX CA-4200
from ESAB Welding and Cutting Products

Features. Universal Injector cuts 8 in. acetylene and alternate fuels. Any fuel gas. Most capacity of any medium-duty combo torch on the market. Properly weighted for reduced fatigue. Universal swirl injector. Backwards compatible with W-300/CW-300 [See More]

  • Equipment Type: Gun / Torch
  • Thickness Capability: 8"
Combination Torch -- PUROX ELITE SERIES WH-4200
from ESAB Welding and Cutting Products

Features. Heats 294,000 btu/hr. using 200 cfh acetylene. Welds 1 in. using 70 cfh acetylene. Any fuel gas. Properly weighted for reduced fatigue. Backwards compatible with W-300/CW-300 heads [See More]

  • Equipment Type: Gun / Torch
  • Thickness Capability: 1"
Elite Series "BF" Straight Cutting Torches -- OXWELD® SCT-1500 BF/PUROX® SCT-4200 BF
from ESAB Welding and Cutting Products

Features. Can use any fuel gas including acetylene. Up to 50% more capacity than competitive torches Cuts up to 10 in. (254 mm) with acetylene. Cuts up to 12 in. (305 mm) with alternate fuels. Bottom front cutting oxygen lever/trigger mount position. Available in multiple versions: Oxweld SCT-1500... [See More]

  • Equipment Type: Gun / Torch
Hand Cutting Torches -- OXWELD C-32
from ESAB Welding and Cutting Products

This torch cuts up to 12 in. steel with acetylene, 3 in. with any other commercial fuel gases, and can handle special operations – pad washing, rivet head washing, rivet shank piercing, plate gouging and grooving. Features. Floating mixers (C-32) with precise clearance at mixing point –... [See More]

  • Equipment Type: Gun / Torch
  • Material Capability: Steel
  • Thickness Capability: 12"
Hand Cutting Torches -- OXWELD C-63
from ESAB Welding and Cutting Products

Cutting range 9 in. - 60 in. Features. Alternate fuels. Separate preheat and cutting oxygen inlets. Off-center 180 ° head allows kerf to be widened by rotating torch. Torch can then be inserted into kerf to deepen cut. Use 1808 series cutting tips [See More]

  • Equipment Type: Gun / Torch
  • Thickness Capability: 9-6"
Hand Cutting Torches -- OXWELD C-66-1400
from ESAB Welding and Cutting Products

These hand cutting torches are designed for extra heavy-duty operations such as fast, efficient scrap cutting and reliable emergency hand-cutting in production mill environment. Torch lengths from 32 inches to 17 feet are available, with a cutting range of 3 inches up to 28 inches. The C-66-1400 is... [See More]

  • Equipment Type: Gun / Torch
  • Thickness Capability: 3-28"