Power Transformer Cast Coil Transformers

2 Results
Transformers - Power Transformers -- 226D
from Hammond Manufacturing Company Inc.

Features. Primary 115 VAC, 60 or 400Hz. models, 3 case sizes. Epoxy cast to withstand shock and severe environments. Two coil design provides balanced windings and low magnetic radiation - no electrostatic shield required. 228 series include four, 6-32 X .38 machine screw inserts for less strain on... [See More]

  • Other Transformer Types / Applications: Power Transformer
  • Output Voltage: 10
  • Operating Frequency: 60
  • Power Rating (VA): 1
Transformers
from GE Grid Solutions

Transformers. GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the most... [See More]

  • Other Transformer Types / Applications: Power Transformer; Distribution Transformer
  • Mounting: Chassis; Pad-Mounted; Pole Mounted